EN
  • EN
  • DE

SFH4255

Part No SFH4255
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 319049-SFH4255
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH4255 CAD Model

Description

The SFH4255 is a silicon PIN photodiode designed and manufactured by OSRAM Opto Semiconductors. It is optimized for the detection of infrared (IR) radiation. This photodiode is known for its high sensitivity and is commonly used in a variety of applications that require reliable IR detection.

Applications

  • Remote Control Systems: Frequently used in remote controls for TVs, DVD players, and other electronic devices to detect IR signals transmitted by the remote.
  • Light Barriers and Security Systems: Employed in security systems and industrial automation to detect interruptions in a light beam, triggering an alarm or stopping a process.
  • Proximity Sensors: Utilized in proximity detection applications, such as automatic doors, touchless switches, and object detection systems.
  • Optical Encoders: Integrated into optical encoders for precise position and motion control in various industrial and robotic applications.
  • Light Meters: Used in devices to measure the intensity of light, particularly in photographic and scientific equipment.

Features

  • High Sensitivity: The photodiode exhibits excellent sensitivity to infrared radiation, enabling accurate detection of even weak IR signals.
  • Fast Switching Speed: Designed for rapid response times, allowing for high-speed data transmission and detection in dynamic applications.
  • Wide Operating Temperature Range: Functions reliably across a broad temperature range, ensuring consistent performance in various environmental conditions.
  • Compact Size: The small form factor allows for easy integration into space-constrained applications and miniaturized devices.
  • RoHS Compliant: Manufactured in accordance with RoHS standards, minimizing the environmental impact and ensuring compliance with environmental regulations.

Benefits

  • Precise Detection: The high sensitivity ensures accurate and reliable detection of IR signals, reducing false triggers and improving overall system performance.
  • Improved System Response: The fast switching speed enables quick reaction times, enhancing the responsiveness of the system and allowing for real-time data processing.
  • Versatile Applications: Suitable for a wide range of applications, providing flexibility in design and implementation for various sensing and detection needs.
  • Long-Term Reliability: The robust construction and high-quality materials ensure long-term durability and consistent performance, reducing maintenance and replacement costs.
  • Environmentally Friendly: Compliance with RoHS standards minimizes the environmental impact, supporting sustainability and responsible manufacturing practices.

Technical Specifications

The SFH4255 is sensitive to IR radiation, typically in the 850-950 nm range. It is designed to be operated in reverse bias to improve its response time and reduce capacitance. Detailed electrical and optical characteristics, such as responsivity, dark current, and junction capacitance, are available in the OSRAM datasheet for the SFH4255. The datasheet also includes information on the package dimensions and other relevant parameters.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3638 $59.0018
27+ $4.4006 $118.8162
41+ $4.2631 $174.7871
56+ $4.1257 $231.0392
73+ $3.9882 $291.1386
97+ $3.5759 $346.8623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess