EN
  • EN
  • DE

SPX3940AM3-1.8/TR

Part No SPX3940AM3-1.8/TR
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976523-SPX3940AM3-1.8/TR
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPX3940AM3-1.8/TR CAD Model

Description

The SPX3940AM3-1.8/TR is a low dropout (LDO) voltage regulator manufactured by Sipex Corporation (now part of Exar Corporation). It is designed to provide a stable and regulated 1.8V output voltage from a higher input voltage, making it suitable for a variety of applications requiring a clean and reliable power source.

Applications

  • Microprocessor and Microcontroller Power: Provides stable 1.8V power for microprocessors and microcontrollers in embedded systems.
  • Post Regulation for Switching Regulators: Used as a post regulator to reduce ripple and noise from switching power supplies.
  • Battery-Powered Devices: Suitable for battery-powered applications like portable electronics due to its low dropout voltage and low quiescent current.
  • Linear Regulators for Noise-Sensitive Applications: Used in applications where low noise and ripple are critical, such as audio equipment and precision instrumentation.
  • FPGA and DSP Power: Powers FPGAs and DSPs requiring a stable 1.8V supply.

Features

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage, maximizing efficiency and extending battery life.
  • 1.8V Fixed Output: Provides a fixed and precise 1.8V output voltage.
  • Output Current: Typically provides output current up to 1A, depending on input voltage and thermal conditions.
  • Over-Current Protection: Includes built-in over-current protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Incorporates thermal shutdown circuitry to protect the regulator from overheating.
  • Low Quiescent Current: Consumes minimal current when not actively regulating, enhancing battery life.

Benefits

  • Stable Power Supply: Provides a stable and regulated power supply, ensuring reliable operation of connected devices.
  • Efficient Power Conversion: Minimizes power loss due to its low dropout voltage, improving overall system efficiency.
  • Protection Against Overload: Protects itself and connected devices from damage due to over-current and overheating conditions.
  • Extended Battery Life: Low quiescent current helps extend battery life in portable applications.
  • Simplified Design: Reduces the need for external components, simplifying system design.

Additional Details

The SPX3940AM3-1.8/TR comes in a SOT-223 package. Key specifications include an input voltage range typically up to 16V, a dropout voltage around 300mV at 1A, and a low quiescent current typically around 8mA. It requires external capacitors for input and output filtering to ensure stable operation and minimize noise. The over-current protection typically kicks in at around 1.5A, and the thermal shutdown activates at a junction temperature of approximately 150°C. It is commonly used in applications requiring a robust and reliable 1.8V power supply.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess