EN
  • EN
  • DE

CS00020AI-23-33E-5000000Y

Part No CS00020AI-23-33E-5000000Y
Manufacturer SiTIME
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053129-CS00020AI-23-33E-5000000Y
Categories OEM Parts(C-E)
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS00020AI-23-33E-5000000Y CAD Model

Description

The CS00020AI-23-33E-5000000Y is a MEMS (Micro-Electro-Mechanical Systems) oscillator manufactured by SiTime. It is a highly accurate and stable timing device designed for a wide range of electronic applications. MEMS oscillators offer several advantages over traditional quartz crystal oscillators, including better shock and vibration resistance, smaller size, and faster startup times.

Applications

  • Mobile Devices (Smartphones, Tablets)
  • Wearable Electronics (Smartwatches, Fitness Trackers)
  • Internet of Things (IoT) Devices
  • Networking Equipment (Routers, Switches)
  • Industrial Automation

Features

  • MEMS Resonator Technology
  • Frequency: 50 MHz
  • Supply Voltage: 3.3V
  • Frequency Stability: ±20 ppm
  • Operating Temperature Range: -40°C to +85°C
  • Low Power Consumption
  • Small Package Size
  • Excellent Shock and Vibration Resistance

Benefits

  • High Frequency Stability: Ensures accurate timing for reliable system operation.
  • Wide Operating Temperature Range: Allows for operation in diverse environments.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Package Size: Enables miniaturization of electronic products.
  • Excellent Shock and Vibration Resistance: Provides robust performance in harsh conditions.

Additional Details

The SiTime CS00020AI-23-33E-5000000Y is designed to provide a highly stable and accurate clock signal. The MEMS resonator technology ensures excellent frequency stability over a wide temperature range. The device is available in a small surface-mount package, making it suitable for space-constrained applications. The low power consumption is particularly important for battery-powered devices. The oscillator is also highly resistant to shock and vibration, making it ideal for use in mobile and industrial applications. The part is lead-free and RoHS compliant, meeting environmental regulations.

Technical Specifications:

  • Frequency: 50.000 MHz
  • Frequency Stability: ±20 ppm
  • Supply Voltage: 3.3 V
  • Operating Temperature Range: -40°C to +85°C
  • Output Type: CMOS
  • Package: 2.5 x 2.0 mm

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess