EN
  • EN
  • DE

SIS961

Part No SIS961
Manufacturer SIS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SIS
Win Source Part Number 324265-SIS961
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIS961 CAD Model

Description

The SiS961 is a Southbridge chipset manufactured by SiS (Silicon Integrated Systems). As a Southbridge, it handles I/O functions and slower peripherals on a computer motherboard, working in conjunction with a Northbridge chipset. It provides connectivity for devices like USB, IDE, audio, and other legacy interfaces.

Applications

  • Desktop Motherboards: Used on desktop motherboards to provide I/O connectivity.
  • Embedded Systems: Suitable for embedded systems requiring a range of peripheral connections.
  • Legacy Systems: Often found in older computer systems needing support for IDE drives and legacy devices.

Features

  • USB Ports: Provides support for multiple USB ports for connecting peripherals.
  • IDE Support: Includes an IDE (Integrated Drive Electronics) controller for connecting hard drives and optical drives.
  • Audio Controller: Integrates an audio controller for sound output.
  • PCI Bus Support: Supports the PCI bus for connecting expansion cards.
  • LPC Interface: Uses the LPC (Low Pin Count) interface for connecting to the Super I/O chip.
  • Interrupt Controller: Manages interrupt requests from various devices.
  • DMA Controller: Provides DMA (Direct Memory Access) capabilities for efficient data transfer.

Benefits

  • Comprehensive I/O Support: Offers a range of I/O connectivity options for various devices.
  • Cost-Effective Solution: Provides a cost-efficient way to integrate I/O functionality into a motherboard.
  • Compatibility: Designed to work with a variety of processors and operating systems.
  • Legacy Device Support: Supports legacy devices such as IDE hard drives and serial/parallel ports.

Additional Details

The SiS961 communicates with the Northbridge chipset via a dedicated bus. It typically supports a range of USB versions, including USB 1.1 and potentially USB 2.0. The specific audio controller integrated into the SiS961 varies, but it generally supports standard audio output formats. The chipset consumes a relatively small amount of power. Driver support is essential for proper operation, and drivers are typically available for common operating systems. Motherboards using the SiS961 are often older models.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $6.5223
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess