EN
  • EN
  • DE

PIC18F24K20T-E/SS

Part No PIC18F24K20T-E/SS
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Description 28 PIN 16 KB Enh Flash 768 RAM 25 I/O
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1085076-PIC18F24K20T-E/SS
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC18F24K20T-E/SS CAD Model

Description

Product Overview: PIC18F24K20T-E/SS

The PIC18F24K20T-E/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional versatility and efficiency in a wide range of embedded system applications. This MCU is part of the popular PIC18F family and offers a perfect blend of power and flexibility for designers looking to create sophisticated electronic products.

Key Features:

  • Core: The device is built around a powerful 8-bit PIC18 core, which operates at a maximum speed of 64 MHz. This core is capable of executing most instructions in a single cycle, thus enhancing the overall performance of the microcontroller.
  • Memory: Equipped with 16 KB of flash program memory, it provides ample space for complex firmware and applications. Additionally, it features 768 bytes of data EEPROM for non-volatile storage and 1,536 bytes of RAM for efficient data handling.
  • I/O and Peripherals: The PIC18F24K20T-E/SS boasts 25 I/O pins and a rich set of integrated peripherals. These include an a/d converter with 10-bit resolution, capture/compare/PWM modules, and serial communication interfaces like SPI, I2C, and EUSART for versatile connectivity options.
  • Power Management: With power-saving features such as Power Managed modes, this MCU is designed to optimize power consumption for battery-powered or power-sensitive applications, ensuring reliable operation with minimal energy usage.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for industrial and automotive applications that require robust performance under varying environmental conditions.
  • Packaging: The PIC18F24K20T-E/SS comes in a 28-pin SSOP (Shrink Small Outline Package) which is both space-saving and ideal for compact PCB designs.

Applications:

The versatility of the PIC18F24K20T-E/SS makes it an excellent choice for a myriad of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and communication devices. Its robust feature set enables developers to implement complex algorithms and control systems, while its low-power capabilities ensure efficient operation in power-conscious designs.

Overall, the PIC18F24K20T-E/SS from Microchip Technology is a robust and reliable MCU that provides designers with the tools needed to create innovative and responsive embedded solutions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Harris Corporation
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess