EN
  • EN
  • DE

PCA8550DB,118

Part No PCA8550DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC I2C EEPROM DIP SWITCH 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2mA, 2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 128181-PCA8550DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA8550DB,118 CAD Model

Description

Product Overview: PCA8550DB,118

The PCA8550DB,118 is a high-quality, versatile integrated circuit (IC) from NXP Semiconductors, designed to cater to the needs of modern electronic applications. This IC is a member of the PCA series, known for their reliability and performance in various digital interfacing applications.

Key Features

  • Manufacturer: NXP Semiconductors
  • Part Number: PCA8550DB,118
  • Type: I/O Expander
  • Number of I/O: 8
  • Interface: I2C, SMBus
  • Voltage - Supply: 2.3V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 16-SSOP

The PCA8550DB,118 is primarily an 8-bit I/O expander with an I2C-bus/SMBus interface, which makes it ideal for applications where additional I/Os are required. It operates over a power supply range of 2.3V to 5.5V, making it suitable for both 3.3V and 5V logic levels. This allows for seamless integration into various system designs without the need for additional level shifting components.

Its robust operating temperature range of -40°C to 85°C ensures that the PCA8550DB,118 can withstand harsh environments and maintain its performance across various industrial applications. This temperature range, along with its surface mount 16-SSOP package, makes it a prime choice for space-constrained and rugged applications.

The PCA8550DB,118 is also equipped with built-in features such as power-on reset, noise filter on the SDA/SCL inputs, and an interrupt output. These features contribute to a reliable and efficient system design by reducing the need for external components and simplifying the overall circuit complexity.

Whether it's for expanding the I/O capabilities of microcontrollers, providing additional interfaces for sensors, or enabling communication with multiple devices, the PCA8550DB,118 is a versatile solution that can be employed in a wide range of applications, including consumer electronics, automotive systems, and industrial control units.

In summary, the PCA8550DB,118 from NXP Semiconductors is a compact, robust, and feature-rich I/O expander that offers a convenient and efficient way to extend the I/O functionality in electronic systems, ensuring smooth and scalable designs.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess