The SiS740 is a chipset designed for AMD Athlon processors, supporting Socket A. It integrates various functionalities to provide a cost-effective and feature-rich platform for desktop computers. This chipset aimed to deliver a balance of performance and affordability.
Applications
- Desktop PCs
- Entry-level gaming rigs
- Office workstations
- Home entertainment systems
Features
- Supports AMD Athlon/Duron processors
- AGP 4X support for graphics cards
- Integrated Northbridge and Southbridge functionality
- Supports DDR SDRAM memory
- Integrated graphics (SiS315) with shared memory
- Integrated audio controller
- Integrated Ethernet controller
- Multiple USB ports
- IDE/ATA 100 support
Benefits
- Provides a cost-effective solution for AMD processors
- Offers integrated graphics, reducing the need for a discrete graphics card in basic setups
- Supports high-speed memory for improved system performance
- Integrated peripherals reduce the need for add-in cards
- Suitable for a wide range of applications from office tasks to multimedia consumption
Additional Details
The SiS740 chipset consists of the Northbridge, which handles memory and graphics, and the Southbridge, which manages I/O functions such as USB, IDE, and audio. The integrated SiS315 graphics core provides basic 2D and 3D acceleration, suitable for general desktop use. The chipset supports up to DDR333 memory, offering decent bandwidth for the time. The AGP 4X slot allows for upgrading to a dedicated graphics card for enhanced gaming or graphics-intensive applications. The integrated Ethernet controller provides network connectivity without requiring an additional network card. The chipset's integrated audio controller offers basic audio capabilities.
The SiS740 was commonly used in budget-friendly PCs during its time, offering a solid foundation for various applications. While it is an older chipset, it served as a reliable solution for its intended market segment. Its integration of essential features made it a popular choice for system builders looking to create affordable and functional desktop computers.