The SA2111NG is a monolithic integrated circuit produced by Silan Microelectronics. It is designed as a low-voltage audio power amplifier suitable for various consumer electronics applications. This amplifier aims to deliver efficient audio amplification while minimizing external components and power consumption.
Applications
- Portable audio players
- Mobile phones
- Personal computers and laptops
- Low-power audio systems
- Consumer electronics
Features
- Low supply voltage operation (typically 2.5V to 5.5V)
- High power output (specific output power depends on the load impedance and supply voltage)
- Low quiescent current consumption for extended battery life
- Built-in thermal shutdown protection to prevent overheating
- Short circuit protection to safeguard against damage
- Minimal external components required for operation
- Available in a compact package for space-constrained applications
Benefits
- Enhanced audio performance in portable devices
- Extended battery life due to low power consumption
- Increased system reliability with built-in protection features
- Simplified circuit design with minimal external components
- Compact solution for space-limited applications
- Cost-effective audio amplification solution
Additional Details
The SA2111NG's thermal shutdown feature automatically disables the amplifier when the junction temperature exceeds a specified threshold, preventing damage from overheating. The short-circuit protection limits the output current in case of a short circuit, protecting the device and the connected load. The amplifier's gain can be adjusted using external resistors, allowing for customization to specific application requirements. Further details about the THD+N, PSRR, and specific output power at various loads are available in the manufacturer's datasheet.