EN
  • EN
  • DE

UPD16814

Part No UPD16814
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description MONOLITHIC DUAL H BRIDGE DRIVER CIRCUIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391423-UPD16814
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD16814 CAD Model

Description

The UPD16814 from NEC is a column driver designed for use in LCD panels. It is designed to manage and control the electrical signals sent to the columns of an LCD, ensuring the proper display of images and data.

Applications:

  • LCD televisions: Used to drive the columns of LCD panels, ensuring proper image display.
  • Computer monitors: Functions as a column driver to control the pixels in the monitor.
  • Mobile devices: Utilized in smartphones and tablets to manage the display on their LCD screens.
  • Automotive displays: Integrated into dashboard displays for vehicles to present information to the driver.
  • Industrial displays: Used in industrial equipment and machinery where visual data is displayed.

Features:

  • High-speed operation: Supports fast data transfer rates for quick image updates.
  • Low power consumption: Designed for energy efficiency, which is important for portable devices.
  • Multiple output channels: Offers several output channels to drive multiple columns of the LCD panel simultaneously.
  • Built-in shift register: Includes a shift register for serial data input and parallel data output.
  • CMOS logic compatibility: Compatible with CMOS logic levels, making integration easy.

Benefits:

  • Improved display quality: Ensures accurate and consistent display of images and text.
  • Enhanced system performance: High-speed operation allows for faster screen updates.
  • Energy efficient: Low power consumption extends battery life in portable devices.
  • Reduced component count: Integration simplifies circuit design and reduces the number of components needed.
  • Cost-effective: Offers a balance of performance and cost, making it suitable for various applications.

The UPD16814 operates on a supply voltage, typically between 3V and 5.5V. Its input signals are compatible with standard CMOS logic levels, which allows for seamless integration with various microcontrollers and digital systems. This column driver is often packaged in a flat package, designed for surface mounting on printed circuit boards. Its shift register enables serial data input, which can reduce the number of required input pins. Additionally, the device includes multiple output channels, allowing it to drive numerous columns in an LCD panel simultaneously. The UPD16814’s fast data transfer rates and low power consumption make it a suitable choice for applications where screen refresh rates and energy efficiency are critical. The device is also designed to be robust and reliable in various operating conditions, ensuring long-term performance in demanding applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Via
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess