EN
  • EN
  • DE

DELTA8A/X/SMAM/S/S/17

Part No DELTA8A/X/SMAM/S/S/17
Manufacturer Siretta Ltd
Catalog RF Antennas
Description RF ANT 2.4GHZ WHIP STR SMA MALE / 2.4GHz Bluetooth, WLAN, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi SMA Male Connector Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Siretta Ltd
Series DELTA 8A
Package Bulk
RF Family/Standard 802.15.4, Bluetooth, WiFi
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.4GHz
Frequency Range 2.4GHz ~ 2.5GHz
Antenna Type Whip, Straight
Number of Bands 1
VSWR 2
Gain 0dBi
Termination SMA Male
Mounting Type Connector Mount
Height (Max) 1.063" (27.00mm)
Applications Bluetooth, WLAN, Zigbee™
Base Product Number DELTA8
MSL Level Not Applicable
ECCN EAR99
HTSUS 8529.10.9100
Standard Package 1
Win Source Part Number 1125840-DELTA8A/X/SMAM/S/S/17
Ultra Librarian 3D Model Ultra Librarian DELTA8A/X/SMAM/S/S/17 CAD Model

Description

The DELTA8A/X/SMAM/S/S/17 is an RF Antenna product.

  • Series: DELTA 8A
  • Packaging: Bulk
  • Termination: SMA Male
  • Mounting Method: Connector Mount
  • Frequency Range: 2.4GHz ~ 2.5GHz
  • Frequency (center/band): 2.4GHz
  • Gain: 0dBi
  • VSWR: 2
  • Operating Temperature: -40°C to 85°C
  • Manufacturer: Siretta Ltd.

You May Also Be Interested in

Pulse
ANT BASE-WHP ENC 5DB 825-896 M
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Pulse
ANT DAS OMNI 4G LTE 5G CBRS MIMO
Need more? Email Us
Pulse
ANT DAS DIR 4G LTE 5G CBRS MIMO
Need more? Email Us
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
Pulse
ANT CH SPG BASE-WH ENC4.5DB825
Need more? Email Us
Pulse
ANT YAGI LPDA 617-6000 MHZ N CON
Need more? Email Us
Molex, LLC
RF ANT 1.561/1.575GHZ CER PATCH
Lowest to $21.7353
Siretta Ltd
MIMO 2-PORT LTE OMNI ANTENNA 360
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess