EN
  • EN
  • DE

VCO190-395T

Part No VCO190-395T
Manufacturer SIRENZA MICRODEVICES
Catalog Electronic Wholesale
Description VCO Product Specification
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SIRENZA MICRODEVICES
Win Source Part Number 1279136-VCO190-395T
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCO190-395T CAD Model

Description

The VCO190-395T, manufactured by SIRENZA MICRODEVICES (now Qorvo), is a Voltage Controlled Oscillator (VCO) designed for use in various communication and signal generation applications. It provides a stable and tunable frequency source within a specific frequency range, crucial for frequency synthesis and signal processing systems.

Applications

  • Wireless communication systems
  • Satellite communication
  • Test and measurement equipment
  • Frequency synthesizers
  • Local oscillators in transceivers

Features

  • Wide tuning range
  • Low phase noise
  • High output power
  • Small size
  • Low supply voltage operation

Benefits

  • Provides a stable and accurate frequency source
  • Enables precise frequency control in communication systems
  • Improves signal quality with low phase noise
  • Reduces system size and power consumption
  • Facilitates easy integration into various designs

Additional Details

The VCO190-395T operates within a specified frequency band, with the output frequency being controlled by an applied DC voltage. The tuning voltage range and the corresponding frequency range are typically specified in the product datasheet. The phase noise performance is a critical parameter for VCOs, as it directly affects the signal quality in communication systems. Low phase noise ensures a cleaner signal with fewer spurious components. The VCO190-395T is typically designed with a small footprint to allow for compact system designs. The device requires a stable DC supply voltage and appropriate filtering to minimize noise and ensure stable operation. The output power is usually specified in dBm, and the load impedance is typically 50 ohms.

Proper impedance matching, power supply decoupling, and thermal management are important considerations when integrating the VCO190-395T into a system. The datasheet provides detailed information about the device's electrical characteristics, mechanical dimensions, and recommended operating conditions.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7161 $62.8644
9+ $12.8944 $116.0496
14+ $12.4925 $174.8950
20+ $12.0894 $241.7880
25+ $11.6863 $292.1575
34+ $10.4770 $356.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess