EN
  • EN
  • DE

VCO190-1775TY

Part No VCO190-1775TY
Manufacturer SIRENZA MICRODEVICES
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1215337-VCO190-1775TY
Categories Custom Parts
Manufacturer SIRENZA MICRODEVICES
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCO190-1775TY CAD Model

Description

The VCO190-1775TY is a Voltage Controlled Oscillator (VCO) manufactured by SIRENZA MICRODEVICES. This VCO is designed to generate a stable and tunable frequency signal based on an input control voltage. It is commonly used in various communication, instrumentation, and signal processing systems.

Applications

  • Phase-Locked Loops (PLLs): Used as the frequency source in PLL circuits for frequency synthesis and control.
  • Frequency Synthesizers: Employed in synthesizers to generate a range of frequencies for communication systems.
  • Test and Measurement Equipment: Utilized in signal generators, spectrum analyzers, and other test equipment.
  • Communication Systems: Integrated into wireless transceivers and radio communication equipment.
  • Clock Generation: Used to generate stable clock signals for digital systems.

Features

  • Wide Tuning Range: Offers a broad frequency tuning range, allowing for versatile frequency generation.
  • Low Phase Noise: Exhibits low phase noise characteristics, ensuring a clean and stable output signal.
  • Linear Tuning Characteristic: Provides a linear relationship between the control voltage and output frequency.
  • Low Power Consumption: Designed for efficient power utilization, suitable for battery-powered applications.
  • Compact Size: Available in a small surface-mount package, reducing board space requirements.

Benefits

  • Frequency Agility: Enables quick and precise frequency adjustments, enhancing system flexibility.
  • Stable Output Signal: Provides a clean and stable frequency signal, minimizing signal degradation.
  • Simplified Control: Simplifies frequency control due to its linear tuning characteristic.
  • Energy Efficiency: Reduces overall system power requirements, contributing to energy efficiency.
  • Miniaturization: Enables the design of compact electronic devices due to its small size.

Additional Details

The VCO190-1775TY typically operates around a center frequency of 1775 MHz, with a specified tuning range around this center frequency. It requires a supply voltage typically in the range of 3V to 5V and consumes minimal current. The control voltage input is designed to accept a voltage range that corresponds to the desired frequency tuning range. Its surface-mount package facilitates easy integration into compact electronic devices.

This VCO is designed to provide stable and reliable performance over a wide temperature range. The output power is typically specified, and the device is designed to be impedance-matched to 50 ohms. Furthermore, the VCO190-1775TY is commonly used in applications where precise frequency control and stability are critical, such as in wireless communication systems and test equipment. Its robust design and high-performance characteristics make it an ideal choice for demanding frequency generation applications.

You May Also Be Interested in

NEC
Need more? Email Us
Microchip Technology
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess