EN
  • EN
  • DE

ADM1085AKSZ

Part No ADM1085AKSZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor 0.6V 1 Active High/Open Drain 6-Pin SC-70 Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT-363
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 713411-ADM1085AKSZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADM1085
Introduction Date November 03, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADM1085AKSZ CAD Model

Description

Product Overview: ADM1085AKSZ from Analog Devices Inc.

The ADM1085AKSZ is a versatile and robust low-power voltage supervisory IC designed by Analog Devices Inc., a leader in high-performance semiconductors. This compact and efficient component is engineered to monitor power supplies in microprocessor and digital systems, providing a reliable solution for system reset and power-on reset functions. Its small package and precision voltage monitoring make it an ideal choice for a wide range of applications, including portable devices, embedded systems, and industrial equipment.

Key Features

  • Adjustable Voltage Threshold: The ADM1085AKSZ allows users to set a precise voltage threshold according to their specific application needs. This flexibility ensures that the device can be tailored to monitor various voltage levels, providing a custom-fit solution for different scenarios.
  • Low Power Consumption: Designed with power efficiency in mind, this supervisory circuit operates with minimal power consumption, making it suitable for battery-operated devices where power conservation is critical.
  • Manual Reset Input: The inclusion of a manual reset input offers an additional layer of control, enabling users to manually initiate a system reset when required.
  • High Accuracy: The ADM1085AKSZ boasts a high accuracy threshold, ensuring precise monitoring and reliable operation, which is essential for maintaining system integrity and avoiding unexpected failures.

Applications

  • Microprocessor systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Embedded systems
  • Automotive electronics

Technical Specifications

  • Package: The device comes in a compact SOT-23-5 package, ideal for space-constrained applications.
  • Operating Temperature Range: It is designed to function reliably across a wide temperature range, accommodating various environmental conditions.
  • Supply Voltage: The ADM1085AKSZ operates over a broad supply voltage range, providing versatility in different power environments.

Overall, the ADM1085AKSZ from Analog Devices Inc. is a high-quality, reliable solution for voltage monitoring and system reset requirements. Its combination of adjustable threshold, low power consumption, and high accuracy makes it a valuable component in maintaining system stability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4716 $51.8760
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3970 $200.4850
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,090 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess