EN
  • EN
  • DE

SPX431AM5

Part No SPX431AM5
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Precision Adjustable Shunt Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258463-SPX431AM5
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX431AM5 CAD Model

Description

The SPX431AM5 is a precision adjustable shunt regulator manufactured by Sipex Corporation (now part of MaxLinear). This integrated circuit is widely used in various electronic applications for voltage regulation and control. It offers excellent temperature stability and a sharp turn-on characteristic, making it a reliable choice for demanding applications.

Applications:

  • Linear Regulators: Used as a stable reference voltage source in linear voltage regulators.
  • Switching Power Supplies: Provides precise voltage control in switching power supplies.
  • Voltage Monitoring: Monitors voltage levels in electronic circuits to provide over-voltage or under-voltage protection.
  • Current Sources: Used in constant current source designs.
  • Instrumentation: Employed in test and measurement equipment requiring accurate voltage references.

Features:

  • Programmable Output Voltage: The output voltage can be set to any value between Vref (2.5V) and 36V with two external resistors.
  • Low Dynamic Output Impedance: Ensures stable operation even with varying load currents.
  • Sink Current Capability: Capable of sinking currents from 1mA to 100mA.
  • Low Temperature Coefficient: Provides stable performance over a wide temperature range.
  • Precision Reference Voltage: The internal reference voltage is trimmed for high accuracy.

Benefits:

  • Improved Voltage Regulation: Provides precise and stable voltage regulation in various applications.
  • Enhanced System Reliability: Protects sensitive electronic components from voltage fluctuations.
  • Simplified Circuit Design: Reduces component count and simplifies the design of voltage regulation circuits.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage regulation compared to discrete components.
  • Versatile Application: Suitable for a wide range of applications requiring precise voltage control.

Additional Details:

The SPX431AM5 operates by comparing a fraction of its output voltage to an internal reference voltage. When the output voltage is lower than the desired value, the device sinks more current to increase the output voltage. Conversely, when the output voltage is higher than the desired value, the device sinks less current to decrease the output voltage. The adjustable output voltage is achieved using two external resistors, forming a voltage divider. The device's internal reference voltage is typically 2.5V, and the output voltage can be calculated using the formula: Vout = Vref * (1 + R1/R2), where R1 and R2 are the external resistors.

The SPX431AM5 is typically available in a small surface-mount package (e.g., SOT-23, SOT-89), making it suitable for space-constrained applications. It requires minimal external components, further simplifying circuit design. The device's low dynamic output impedance ensures stable operation even with rapidly changing load currents, making it suitable for applications with dynamic loads. It is designed to be a direct replacement for other industry-standard adjustable shunt regulators, offering improved performance and reliability.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess