EN
  • EN
  • DE
  • IT

SPX29500T-3.3

Part No SPX29500T-3.3
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response Time
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258382-SPX29500T-3.3
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX29500T-3.3 CAD Model

Description

The SPX29500T-3.3 is a 5A low dropout (LDO) regulator manufactured by Sipex Corporation. It is designed to provide a stable and regulated 3.3V output voltage from a wide range of input voltages. This regulator is ideal for applications requiring high efficiency and low noise.

Applications

  • Microprocessor power supplies
  • Post regulators for switching power supplies
  • Battery-powered systems
  • Linear regulators
  • High-efficiency power supplies

Features

  • 5A output current capability
  • Low dropout voltage
  • Fixed 3.3V output voltage
  • Over-temperature protection
  • Current limiting
  • Reverse battery protection
  • TO-220 package

Benefits

  • High Output Current: 5A output current capability supports demanding applications.
  • High Efficiency: Low dropout voltage minimizes power dissipation, increasing efficiency.
  • Stable Output Voltage: Provides a stable and regulated 3.3V output voltage.
  • Comprehensive Protection: Over-temperature, current limiting, and reverse battery protection features ensure reliable operation.
  • Easy to Use: Fixed 3.3V output voltage simplifies the design process.
  • Robust Package: TO-220 package provides excellent thermal performance.

Additional Details

The SPX29500T-3.3 is a high-performance LDO regulator designed for a wide range of applications. Its low dropout voltage and high output current capability make it an ideal choice for powering microprocessors and other demanding loads. The regulator’s over-temperature, current limiting, and reverse battery protection features ensure reliable operation in harsh environments. The fixed 3.3V output voltage simplifies the design process. The TO-220 package provides excellent thermal performance, allowing the regulator to operate at high output currents without overheating. The regulator is also suitable for use in battery-powered systems, where its high efficiency helps to extend battery life. The device requires a small output capacitor for stability.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess