EN
  • EN
  • DE

SPX2815AU-1.5

Part No SPX2815AU-1.5
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1.5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258328-SPX2815AU-1.5
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2815AU-1.5 CAD Model

Description

The SPX2815AU-1.5 is a low dropout (LDO) linear regulator from Sipex Corporation (later acquired by Exar, now MaxLinear), designed to provide a regulated 1.5V output. It is capable of sourcing up to 1.5A of current while maintaining a low dropout voltage. The device features overcurrent and thermal protection, ensuring robustness and reliability in various applications. Its primary advantage lies in its ability to deliver a stable voltage even when the input voltage is close to the output voltage.

Applications:

  • Microprocessor and Logic Power: Provides stable 1.5V power to core logic and microprocessors.
  • Post Regulation for Switching Supplies: Used to reduce ripple and noise following a switching regulator.
  • Battery-Powered Systems: Efficiently regulates voltage in portable devices for extended battery life.
  • High-Efficiency Linear Regulation: Used in applications requiring high efficiency and low noise.

Features:

  • 1.5A Output Current Capability: Provides up to 1.5A of regulated output current.
  • Low Dropout Voltage: Maintains regulation with a minimal input-output voltage differential.
  • Fixed 1.5V Output: Delivers a stable and precise 1.5V output voltage.
  • Overcurrent Protection: Protects the regulator from damage due to excessive load current.
  • Thermal Overload Protection: Shuts down the regulator to prevent damage from overheating.
  • High Accuracy Output: Provides a highly accurate output voltage.

Benefits:

  • Stable Power Supply: Ensures a consistent and reliable 1.5V power supply for sensitive components.
  • Enhanced System Reliability: Overcurrent and thermal protection features improve overall system reliability.
  • Improved Efficiency: Low dropout voltage maximizes efficiency, reducing power dissipation.
  • Simplified Design: Fixed output voltage simplifies design and reduces the need for external components.

Technical Specifications:

The SPX2815AU-1.5 operates from an input voltage typically in the range of 2.5V to 16V, providing a regulated 1.5V output. The dropout voltage is typically below 1V at the full rated current of 1.5A. The device features a typical quiescent current of around 5mA. It is available in a TO-263 package, suitable for surface mounting and efficient heat dissipation. The operating temperature range is typically from -40°C to +125°C.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess