EN
  • EN
  • DE

SPX1587T-5.0

Part No SPX1587T-5.0
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 3A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258293-SPX1587T-5.0
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1587T-5.0 CAD Model

Description

The SPX1587T-5.0 is a low dropout (LDO) linear regulator manufactured by Sipex Corporation. It is designed to provide a stable and accurate 5.0V output voltage from a higher input voltage. This regulator is known for its low dropout voltage, which allows it to operate effectively even when the input voltage is only slightly higher than the desired output voltage. This makes it suitable for battery-powered applications and other situations where input voltage headroom is limited.

Applications

  • Battery-Powered Systems: Ideal for applications where maintaining a stable 5V supply is crucial, even as the battery voltage declines.
  • Post-Regulation for Switching Supplies: Used to clean up and stabilize the output of switching power supplies, reducing ripple and noise.
  • Linear Regulation in Noise-Sensitive Circuits: Provides a clean, low-noise 5V supply for sensitive analog and digital circuits.
  • Microcontroller and Logic Power: Used to power microcontrollers, logic devices, and other digital components requiring a stable 5V supply.
  • Portable Devices: Suitable for use in portable electronics, such as mobile phones, PDAs, and handheld instruments.

Features

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing efficiency.
  • Fixed 5.0V Output: Provides a precise and stable 5.0V regulated output.
  • Overcurrent Protection: Includes built-in protection against excessive output current, preventing damage to the regulator and connected circuits.
  • Thermal Shutdown: Shuts down the regulator if the junction temperature exceeds a safe limit, protecting it from overheating.
  • Stable with Ceramic Capacitors: Designed to be stable with low-ESR ceramic output capacitors, reducing the size and cost of the application.

Benefits

  • Improved Efficiency: The low dropout voltage minimizes power dissipation, resulting in higher efficiency and longer battery life.
  • Enhanced Reliability: Built-in protection features such as overcurrent and thermal shutdown enhance the reliability of the regulator and the overall system.
  • Stable and Accurate Output: Provides a consistent and reliable 5.0V output voltage, ensuring proper operation of connected devices.
  • Simplified Design: The fixed output voltage and stability with ceramic capacitors simplify the design process and reduce the number of external components required.
  • Compact Solution: Available in small surface-mount packages, making it suitable for space-constrained applications.

Additional Details

The SPX1587T-5.0 typically requires a minimum input voltage slightly above 5.0V (e.g., 5.2V or 5.5V, depending on the load current). The dropout voltage is typically specified at a given output current, and it's essential to consult the datasheet to ensure that the input voltage remains above the dropout voltage under all operating conditions. The regulator also includes a thermal shutdown feature, which activates if the junction temperature exceeds a certain threshold (typically around 150°C), protecting the device from damage due to overheating. The regulator is designed for use with ceramic capacitors, which offer low ESR (Equivalent Series Resistance) and help to improve stability and reduce output noise. It's also important to consider the power dissipation of the regulator, especially at higher input voltages and output currents. A heatsink may be required to keep the junction temperature within safe limits.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess