EN
  • EN
  • DE

SPX1585AT-2.5

Part No SPX1585AT-2.5
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258275-SPX1585AT-2.5
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1585AT-2.5 CAD Model

Description

The SPX1585AT-2.5 is a 5A Low Dropout (LDO) regulator manufactured by Sipex Corporation (which is now part of Exar Corporation, later acquired by MaxLinear). This LDO regulator is designed to provide a stable and regulated 2.5V output voltage with a high current capability. It is commonly used in applications requiring a well-regulated power supply with minimal voltage drop, even at high currents. Sipex/Exar/MaxLinear is known for its power management solutions, and this LDO regulator offers robust performance and protection features.

Applications:

  • Microprocessor power supplies: Used to power microprocessors and microcontrollers in embedded systems.
  • Post regulators for switching power supplies: Provide a cleaner and more stable output voltage after a switching regulator.
  • Battery-powered systems: Regulate voltage in battery-powered devices to ensure consistent performance.
  • High-efficiency linear regulators: Used in applications where efficiency is critical.
  • Motherboard voltage regulation: Supplies power to various components on computer motherboards.

Features:

  • Low dropout voltage: Maintains regulation with a minimal difference between input and output voltage.
  • 5A output current: Provides a high current capability for demanding applications.
  • Fixed 2.5V output voltage: Delivers a stable and accurate 2.5V output.
  • Overcurrent protection: Protects the regulator and the load from overcurrent conditions.
  • Thermal shutdown: Protects the regulator from overheating.
  • Reverse battery protection: Prevents damage from incorrect battery polarity.

Benefits:

  • Improved efficiency: Minimizes power loss and heat generation.
  • Stable output voltage: Ensures consistent performance of the load.
  • Enhanced reliability: Protects the regulator and the load from damage.
  • Simplified design: Reduces the number of external components required.
  • Lower noise: Provides a cleaner output voltage compared to switching regulators.

Additional Details:

While specific parameters such as dropout voltage at maximum current, quiescent current, and package type (likely TO-220 or similar) should be confirmed using the datasheet from MaxLinear (the current owner of Sipex's assets), the SPX1585AT-2.5 is generally designed for robust performance in various applications. Its fixed 2.5V output makes it suitable for powering digital logic and other components requiring a stable 2.5V supply. Always refer to the official datasheet for detailed specifications and application recommendations.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess