EN
  • EN
  • DE

SPX1202M3-3.3

Part No SPX1202M3-3.3
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 600mA Low Dropout NPN Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258246-SPX1202M3-3.3
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1202M3-3.3 CAD Model

Description

The SPX1202M3-3.3 is a low dropout (LDO) linear regulator manufactured by Sipex Corporation (now Exar Corporation, which is now part of Renesas Electronics). It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage with minimal voltage drop, ensuring efficient power delivery to connected devices. These regulators are known for providing a stable output even when the input voltage is close to the output voltage, and have overcurrent and thermal protection.

Applications

  • Mobile phones and smartphones
  • Portable media players
  • PDAs (Personal Digital Assistants)
  • Digital cameras
  • Wireless communication devices
  • Microcontroller power supplies

Features

  • Fixed output voltage of 3.3V: Regulates to a consistent 3.3V supply.
  • Low dropout voltage: Operates effectively with a minimal difference between input and output voltages.
  • Low quiescent current: Minimizes power consumption in standby or light load conditions.
  • Overcurrent protection: Protects the regulator from excessive current and potential damage.
  • Thermal shutdown: Shuts down the regulator when the junction temperature exceeds safe limits to prevent damage.
  • Small outline package: Suitable for high-density PCB layouts and space-constrained applications.

Benefits

  • Extended battery life: Low quiescent current ensures minimal power wastage, maximizing battery performance.
  • Stable performance: Regulated output voltage guarantees consistent operation of connected devices.
  • Enhanced reliability: Overcurrent and thermal protection provide safeguard against common electrical issues.
  • Design flexibility: Small package size fits easily into compact electronic devices.

Additional Details

The SPX1202M3-3.3 LDO regulator is typically available in a SOT-23 package. It requires external capacitors for input and output stabilization, as specified in the datasheet. The maximum input voltage and output current ratings must be adhered to for optimal performance and safety. Proper thermal management is crucial, especially when operating at high input voltages and output currents. The device’s small form factor makes it suitable for a variety of battery-powered applications where space is at a premium. The SPX1202M3-3.3 is designed for reflow soldering and adheres to industry standards for lead-free manufacturing. The operating temperature ranges between -40°C to +85°C. It offers a reliable and efficient solution for providing a stable 3.3V supply in portable electronic devices.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess