EN
  • EN
  • DE
  • IT

SPX1117U-5.0

Part No SPX1117U-5.0
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 800mA Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258231-SPX1117U-5.0
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1117U-5.0 CAD Model

Description

The SPX1117U-5.0 is a low dropout (LDO) positive voltage regulator manufactured by Sipex Corporation. It is designed to provide a fixed 5.0V output voltage with a low dropout voltage, making it suitable for applications where the input voltage is close to the desired output voltage. This regulator is often used in battery-powered devices, post-regulation for switching power supplies, and other applications requiring stable and efficient voltage regulation.

Applications:

  • Battery-Powered Devices: Provides a stable 5V supply for portable electronic devices.
  • Post-Regulation for Switching Supplies: Cleans up the output voltage from switching regulators.
  • Microcontroller Power Supplies: Provides a stable voltage for microcontrollers and digital logic circuits.
  • Linear Regulators: General purpose linear voltage regulation.
  • Power Management: Efficient power management in electronic systems.

Features:

  • Fixed 5.0V Output Voltage: Provides a stable and precise 5V output.
  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltages.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator when the junction temperature exceeds the limit.
  • Reverse Battery Protection: Protects from damage if reverse polarity voltage is applied.

Benefits:

  • Stable Voltage Supply: Provides a constant 5V output for reliable operation of connected devices.
  • Efficient Operation: Low dropout voltage increases power efficiency.
  • Protection: Overcurrent and thermal shutdown protect the regulator and load.
  • Ease of Use: Fixed output voltage simplifies circuit design.
  • Reliability: Reverse battery protection enhance robustness.

Technical Specifications:

The SPX1117U-5.0 provides a fixed 5.0V output voltage with a low dropout voltage, typically around 1.1V at full rated current. It has overcurrent and thermal shutdown protection. The regulator is available in a surface mount package. Proper heat sinking may be required for high-current applications. The input voltage should be within the specified range to ensure proper operation.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess