EN
  • EN
  • DE
  • IT

SPX1086T

Part No SPX1086T
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1.5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258201-SPX1086T
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1086T CAD Model

Description

The SPX1086T is a low dropout positive voltage regulator from Sipex Corporation. It is designed to provide a stable and regulated output voltage even when the input voltage is close to the desired output voltage. This makes it suitable for applications where power efficiency and battery life are critical.

Applications:

  • Battery-powered systems: Due to its low dropout voltage, it is ideal for applications where the input voltage is close to the battery voltage.
  • Post regulation for switching supplies: It can be used to reduce the output ripple and noise of switching power supplies.
  • Linear regulation in industrial equipment: The device can regulate voltage precisely and efficiently in various industrial applications.
  • Motherboard applications: Voltage regulation for CPU, GPU, and chipsets.
  • Instrumentation: Providing a stable and clean voltage source for sensitive electronic instruments.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even with low input voltage.
  • Fixed and Adjustable Output Voltages: Offers flexibility in design.
  • Current Limiting: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Prevents damage from overheating.
  • Reverse Battery Protection: Protects the regulator from damage if the battery is connected with reverse polarity.

Benefits:

  • Improved Battery Life: Low dropout voltage increases battery life in portable applications.
  • Stable Output Voltage: Provides a stable output voltage under varying load conditions.
  • Enhanced System Reliability: Protection features enhance system reliability.
  • Simplified Design: Requires minimal external components.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage regulation.

Additional Details:

The SPX1086T comes in various package options, including surface mount and through-hole packages, to suit different board layouts. The output voltage can be either fixed or adjustable. The adjustable version allows the output voltage to be set using external resistors. The device also incorporates internal current limiting and thermal shutdown circuitry to protect the regulator and the load from potential damage due to overcurrent or overheating conditions. The SPX1086T is designed to operate over a wide temperature range, making it suitable for use in harsh environments. The exact dropout voltage and current capabilities vary by specific sub-model (e.g. 3A, 5A versions).

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess