EN
  • EN
  • DE
  • IT

SP706PCN

Part No SP706PCN
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +3.0V/+3.3V Low Power Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257626-SP706PCN
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP706PCN CAD Model

Description

The SP706PCN is a supervisor circuit manufactured by Sipex Corporation, now part of MaxLinear. It is a voltage monitoring and reset IC designed to improve system reliability by detecting voltage drops and providing a reset signal to the microcontroller or microprocessor.

Applications

  • Microprocessor-based systems
  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Power monitoring applications

Features

  • Precision voltage monitoring: Accurately monitors the power supply voltage.
  • Reset output: Provides a reliable reset signal during power-up, power-down, or voltage sags.
  • Adjustable reset timeout: Allows customization of the reset pulse width.
  • Low power consumption: Minimizes power drain in battery-powered applications.
  • Small package: Available in compact packages for space-constrained designs.

Benefits

  • Improved system reliability: Prevents erratic behavior caused by voltage fluctuations.
  • Simplified reset circuitry: Reduces the need for external components.
  • Customizable reset timing: Allows optimization for different microprocessor requirements.
  • Extended battery life: Low power consumption is ideal for portable devices.
  • Reduced board space: Compact package saves space in dense layouts.

Technical Specifications

The SP706PCN operates over a supply voltage range of typically 2.5V to 5.5V. It features a reset threshold voltage, which is the voltage level at which the reset signal is asserted, and this is commonly available in multiple options to match different system requirements. The reset timeout period can often be adjusted using an external capacitor or is internally fixed, depending on the specific version. Quiescent current consumption is typically very low, often in the microampere range. The operating temperature range is typically between -40°C and +85°C. Package options include PDIP and SOIC.

The device also provides a manual reset input, which allows an external signal to trigger a reset event. The reset output is typically an active-low signal, meaning it is asserted low to indicate a reset condition. The device incorporates internal glitch immunity to prevent false resets due to transient voltage spikes.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess