EN
  • EN
  • DE

SP682EP

Part No SP682EP
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Ultra-Low Power Inverting Voltage Doubler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257586-SP682EP
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP682EP CAD Model

Description

The SP682EP is a low-dropout (LDO) linear regulator manufactured by Sipex Corporation. It's designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. This makes it suitable for applications where power efficiency and battery life are critical.

Applications:

  • Battery-powered devices: Ideal for mobile phones, PDAs, and other portable electronics.
  • Post-regulation for switching power supplies: Provides clean and stable power for sensitive analog circuitry.
  • Low-noise applications: Its low output noise makes it suitable for audio and RF circuits.
  • Microcontroller power: Provides a stable voltage source for microcontrollers and other digital logic.
  • Point-of-load regulation: Enables efficient power distribution in complex systems.

Features:

  • Low dropout voltage: Operates with very small input-output voltage differentials, maximizing battery life.
  • Low quiescent current: Minimizes power consumption when the regulator is lightly loaded or in standby mode.
  • Over-current protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal shutdown protection: Prevents overheating and damage to the regulator.
  • Adjustable output voltage: Allows for flexibility in system design.
  • Stable with ceramic capacitors: Ensures stability and reduces output noise.

Benefits:

  • Extended battery life: Low dropout voltage and quiescent current minimize power consumption.
  • Improved system performance: Stable and regulated output voltage ensures reliable operation of sensitive circuits.
  • Increased system reliability: Over-current and thermal shutdown protection prevent damage to the regulator and the load.
  • Simplified design: Stable with ceramic capacitors, reducing the need for external components.
  • Smaller form factor: Compact package size allows for use in space-constrained applications.

Additional Details:

The SP682EP typically comes in a small surface-mount package. The specific dropout voltage and output current capabilities vary depending on the exact model number and operating conditions. Consult the datasheet for detailed specifications, including input voltage range, output voltage accuracy, and thermal resistance. The datasheet also outlines recommended external component values for optimal performance. Proper PCB layout is crucial for minimizing noise and ensuring thermal dissipation. The regulator's enable pin allows for convenient power management and shutdown capabilities.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess