EN
  • EN
  • DE

SP6682ER

Part No SP6682ER
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description High Efficiency Charge Pump Regulator for White LEDs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257566-SP6682ER
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP6682ER CAD Model

Description

The SP6682ER is a charge pump DC-DC converter designed by Sipex Corporation. It efficiently generates output voltages suitable for powering various electronic components, particularly in applications that require a regulated voltage supply from a battery or other unregulated source. This converter is characterized by its compact size, high efficiency, and minimal external component requirements, making it ideal for portable and space-constrained applications.

Applications:

  • Cellular Phones: Providing regulated voltage for different sections of the phone.
  • PDAs and Handheld Devices: Powering the display and other critical components.
  • GPS Devices: Ensuring stable power supply for accurate positioning.
  • Portable Media Players: Maintaining power for audio and video processing.
  • Digital Cameras: Supplying voltage to the image sensor and processing circuits.

Features:

  • High Efficiency: Optimizes power conversion to prolong battery life.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • Short Circuit Protection: Protects the device from damage due to output shorts.
  • Small Package Size: Allows for integration into compact devices.
  • Fixed or Adjustable Output Voltage: Provides flexibility for different application requirements.

Benefits:

  • Extended Battery Life: High efficiency operation leads to longer run times for battery-powered devices.
  • Reduced Board Space: Compact size enables smaller and more streamlined product designs.
  • Improved System Reliability: Protection features safeguard against potential damage, leading to more reliable operation.
  • Simplified Design: Minimal external component requirements ease the design process and reduce BOM cost.
  • Stable Voltage Supply: Ensures consistent performance of powered components even with fluctuating input voltage.

The SP6682ER operates by storing energy in a capacitor during one phase and then transferring that energy to the output during another phase. This charge pump technique allows for efficient voltage conversion without the use of inductors. The device typically includes built-in protection features such as over-voltage and short-circuit protection to enhance its reliability and prevent damage to the converter and the powered load. It's offered in various compact package types, like QFN or MSOP, to meet the stringent space constraints of modern portable devices.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4484 $57.9360
100+ $1.1885 $118.8500
155+ $1.1513 $178.4515
210+ $1.1143 $234.0030
270+ $1.0771 $290.8170
360+ $0.9656 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess