EN
  • EN
  • DE

SP6201EM5-1.8

Part No SP6201EM5-1.8
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Micropower, 100mA and 200mA CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257497-SP6201EM5-1.8
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6201EM5-1.8 CAD Model

Description

The SP6201EM5-1.8 is a low dropout (LDO) regulator from Sipex Corporation. It is designed to provide a stable and regulated 1.8V output voltage from a higher input voltage. This LDO regulator is ideal for battery-powered devices and other applications where efficiency and low noise are critical.

Applications:

  • Battery-Powered Devices: Regulating voltage in portable electronics such as smartphones and tablets.
  • Microcontroller Power Supplies: Providing a stable voltage source for microcontrollers.
  • Wireless Communication Devices: Powering RF transceivers and other wireless components.
  • Portable Media Players: Ensuring stable power for audio and video processing.
  • Sensor Applications: Providing regulated power for sensitive sensor circuitry.

Features:

  • Low Dropout Voltage: Maintains regulation with a very small difference between input and output voltage.
  • 1.8V Fixed Output Voltage: Provides a stable 1.8V output.
  • Low Quiescent Current: Minimizes power consumption when the output is lightly loaded.
  • Short-Circuit Protection: Protects the regulator from damage due to short circuits.
  • Over-Temperature Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Small Package Size: Typically available in a small surface-mount package.

Benefits:

  • Extended Battery Life: Improves battery life in portable devices due to low quiescent current and high efficiency.
  • Stable Output Voltage: Provides a stable and regulated output voltage for sensitive electronic components.
  • Reduced Noise: Minimizes noise and ripple on the output voltage.
  • Enhanced System Reliability: Protects against short circuits and over-temperature conditions.
  • Simplified Design: Easy to use and integrate into various electronic circuits.

Additional Details:

The SP6201EM5-1.8 is designed to operate over a wide input voltage range. It typically features a low dropout voltage, which allows it to maintain regulation even when the input voltage is close to the output voltage. The low quiescent current minimizes power consumption in standby mode. The short-circuit and over-temperature protection features enhance the reliability and robustness of the device. Datasheet should be consulted for specific voltage ranges and temperature tolerances.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess