EN
  • EN
  • DE

SP3073EMN

Part No SP3073EMN
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 15kV ESD-Protected, 3.3V, 1/8 Load, Failsafe RS-485/RS422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257030-SP3073EMN
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP3073EMN CAD Model

Description

The SP3073EMN is a transient voltage suppression (TVS) diode array manufactured by Sipex Corporation (now part of MaxLinear). It's designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device offers a robust and reliable solution for safeguarding electronic circuits in various applications.

Applications:

  • Mobile Phones: Protects I/O ports from ESD strikes.
  • Tablets and Laptops: Safeguards data lines and power interfaces.
  • USB Interfaces: Provides ESD protection for USB ports.
  • HDMI Ports: Protects HDMI interfaces from voltage surges.
  • Ethernet Ports: Offers transient voltage protection for Ethernet connections.
  • Medical Equipment: Ensures reliable operation of sensitive medical devices.

Features:

  • ESD Protection: Provides robust protection against electrostatic discharge events.
  • EFT Protection: Offers protection against electrical fast transients.
  • Surge Protection: Protects against voltage surges caused by lightning or other events.
  • Low Clamping Voltage: Minimizes the voltage stress on protected components.
  • Low Capacitance: Ensures minimal signal distortion in high-speed data lines.
  • Small Footprint: Compact package for space-constrained applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits:

  • Enhanced Reliability: Protects electronic components from damage due to ESD, EFT, and surge events.
  • Improved System Uptime: Reduces the risk of system failures caused by transient voltage events.
  • Reduced Maintenance Costs: Minimizes the need for repairs and replacements due to damaged components.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Compliance with Standards: Meets industry standards for ESD, EFT, and surge protection.

Additional Details:

The SP3073EMN is designed to provide a high level of protection against transient voltage events. It utilizes avalanche breakdown diodes to quickly clamp the voltage to a safe level, preventing damage to sensitive components. The low clamping voltage ensures that the protected components are not exposed to excessive voltage stress during transient events.

The low capacitance of the SP3073EMN minimizes signal distortion in high-speed data lines, making it suitable for protecting USB, HDMI, and Ethernet interfaces. The small footprint of the device allows it to be easily integrated into space-constrained applications, such as mobile phones and tablets.

The SP3073EMN is available in a variety of package options to accommodate different board layouts and application requirements. Its robust design and high performance make it a reliable choice for protecting electronic circuits in a wide range of applications.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,254 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess