EN
  • EN
  • DE

SP211CA

Part No SP211CA
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1256939-SP211CA
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP211CA CAD Model

Description

The SP211CA is a RS-232 transceiver manufactured by Sipex Corporation (now part of Exar Corporation). This device is designed to meet the electrical specifications of the EIA/TIA-232-E and V.28/V.24 standards, making it suitable for serial communication applications. It typically includes drivers and receivers to transmit and receive data between a microcontroller or other digital device and an RS-232 serial port.

Applications:

  • Serial Communication Ports: Facilitates RS-232 communication in computers, modems, and other serial devices.
  • Industrial Control Systems: Enables communication between control devices and sensors or actuators.
  • Data Acquisition Systems: Provides a serial interface for data logging and monitoring applications.
  • Point-of-Sale (POS) Terminals: Connects POS terminals to printers, scanners, and other peripherals.
  • Embedded Systems: Allows for serial communication in embedded systems for debugging and data transfer.

Features:

  • Meets EIA/TIA-232-E Standards: Compliant with industry-standard RS-232 electrical specifications.
  • Integrated Transceiver: Combines both drivers and receivers in a single package.
  • Single +5V Power Supply: Operates from a single 5V power supply, simplifying power supply requirements.
  • High Data Rate: Supports data rates up to 120 kbps or higher, depending on the specific version.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Short-Circuit Protection: Protects the device from damage due to short circuits on the RS-232 lines.

Benefits:

  • Simplified Design: Integrates all necessary components for RS-232 communication into a single chip.
  • Enhanced Compatibility: Ensures compatibility with standard RS-232 serial ports.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Increased Reliability: Built-in protection features ensure reliable operation under various conditions.
  • Cost-Effective Solution: Provides a cost-effective solution for RS-232 serial communication.

Additional Details:

The SP211CA typically comes in a DIP or SOIC package. Key specifications include a supply voltage of 5V, a data rate of up to 120 kbps, and a driver output voltage swing of ±5V to ±12V. It also features a shutdown mode that reduces current consumption to a minimal level when the device is not actively transmitting or receiving data. The device is designed for robust operation in industrial environments.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2155 $60.7750
120+ $0.9975 $119.7000
180+ $0.9663 $173.9340
250+ $0.9351 $233.7750
320+ $0.9039 $289.2480
430+ $0.8103 $348.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess