EN
  • EN
  • DE

SP207ECT

Part No SP207ECT
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +5V High Performance RS232 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1256907-SP207ECT
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP207ECT CAD Model

Description

The SP207ECT is a multi-protocol transceiver IC manufactured by Sipex Corporation (later acquired by Exar Corporation, and now part of Renesas). It is designed to support various serial communication standards, including RS-232, RS-485, and RS-422. These transceivers are commonly used in industrial automation, networking, and other applications requiring reliable serial communication.

Applications:

  • Industrial automation: Communication between PLCs, sensors, and actuators.
  • Networking equipment: Routers, switches, and hubs.
  • Point-of-sale (POS) systems: Communication with peripherals such as barcode scanners and printers.
  • Medical equipment: Communication with patient monitoring devices.
  • Security systems: Communication with access control devices and alarm systems.

Features:

  • Multi-Protocol Support: Supports RS-232, RS-485, and RS-422 serial communication standards.
  • High Data Rate: Supports data rates up to 1Mbps.
  • Low Power Consumption: Reduces power consumption in serial communication applications.
  • Short Circuit Protection: Protects the transceiver from damage due to short circuits.
  • ESD Protection: Protects the transceiver from damage due to electrostatic discharge.

Benefits:

  • Versatile Communication: Supports multiple serial communication standards, reducing the need for multiple transceivers.
  • High Performance: High data rate enables fast and reliable communication.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Robust Protection: Short circuit and ESD protection enhance reliability and longevity.
  • Simplified System Design: Integrates multiple functions into a single package, reducing the need for external components.

Additional Details:

The SP207ECT can operate from a single 5V power supply. It typically has a slew rate limit to minimize EMI. The operating temperature range is typically -40°C to +85°C. The package is usually a 28-pin SOIC or SSOP package. Detailed specifications, including the driver output voltage and receiver input sensitivity, can be found in the product datasheet.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess