EN
  • EN
  • DE

SM4336NSKPC-TRG

Part No SM4336NSKPC-TRG
Manufacturer Sinopower
Catalog Misc Products
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838051-SM4336NSKPC-TRG
Ultra Librarian 3D Model Ultra Librarian SM4336NSKPC-TRG CAD Model

Description

The SM4336NSKPC-TRG is an N-Channel enhancement mode MOSFET manufactured by Sinopower. This MOSFET is designed for various power switching applications, offering low on-resistance and fast switching speeds for enhanced efficiency. It is particularly suited for applications needing efficient power conversion and control.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • Power Management Systems
  • Load Switching
  • Motor Control

Features:

  • N-Channel Enhancement Mode MOSFET
  • Low On-Resistance (RDS(on)): Reduces power losses and increases efficiency.
  • Fast Switching Speed: Minimizes switching losses.
  • Small Footprint: Enables compact designs.
  • RoHS Compliant: Meets environmental standards.
  • Halogen-Free

Benefits:

  • High Efficiency: Low RDS(on) ensures minimal power dissipation, leading to cooler and more efficient operation.
  • Improved Thermal Performance: Effectively dissipates heat, enhancing reliability.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Reliable Operation: Consistent performance under various operating conditions.
  • Environmentally Friendly: Compliant with RoHS standards.

Additional Details:

The SM4336NSKPC-TRG is designed to operate within specified voltage and current ranges, as detailed in its datasheet. It is typically available in a surface-mount package suitable for automated assembly. The device's low gate charge contributes to its fast switching performance. Refer to the manufacturer's datasheet for complete electrical characteristics, thermal performance data, and recommended operating conditions. The "-TRG" suffix indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2859 $50.0325
430+ $0.2346 $100.8780
660+ $0.2273 $150.0180
910+ $0.2200 $200.2000
1,180+ $0.2126 $250.8680
1,575+ $0.1906 $300.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,990 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess