EN
  • EN
  • DE

PIC24F16KL401-I/P

Part No PIC24F16KL401-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 20DIP / PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 18
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC24F16KL401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.31.0001
Other Names PIC24F16KL401IP
Standard Package 22
Win Source Part Number 1085125-PIC24F16KL401-I/P
Ultra Librarian 3D Model Ultra Librarian PIC24F16KL401-I/P CAD Model

Description

The PIC24F16KL401-I/P is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology's renowned PIC series. This 16-bit microcontroller is designed to cater to a wide array of applications, ranging from industrial controls to consumer electronics, automotive systems, and Internet of Things (IoT) devices.

Key Features:

  • Core: The device features a 16-bit PIC24F CPU which provides a perfect balance between processing power and energy efficiency, making it ideal for battery-operated and power-sensitive applications.
  • Memory: It comes with 16 KB of Flash memory and 1 KB of RAM, enabling efficient code and data storage for complex applications without necessitating external memory components.
  • Digital Communication: The MCU includes interfaces such as I²C, SPI, and UART for serial communication, allowing it to easily connect with other peripherals and microcontrollers.
  • Timers and PWM: Multiple timers, including a 16-bit timer and Input Capture/Output Compare/PWM functionality, provide versatile timing and control options for a variety of applications.
  • Analog Features: With an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 9 channels, the microcontroller is well-suited for interfacing with analog sensors and performing data acquisition tasks.
  • Operating Voltage: The device operates within a range of 2.0V to 3.6V, which is crucial for low-voltage applications.
  • Temperature Range: It is designed to work within the industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Packaging: The PIC24F16KL401-I/P is available in a PDIP (Plastic Dual In-line Package) form, which is suitable for through-hole mounting and prototyping.
  • Power-Saving Features: It includes several power-saving modes such as Idle, Sleep, and Doze modes, which help to reduce power consumption and extend battery life in portable devices.

With its rich set of features and capabilities, the PIC24F16KL401-I/P MCU is a versatile choice for designers looking to create sophisticated systems with stringent power and space constraints. Microchip's commitment to quality and long-term availability makes this microcontroller a reliable choice for both new designs and legacy system upgrades.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8963 $53.0667
21+ $4.8380 $101.5980
33+ $4.6869 $154.6677
45+ $4.5357 $204.1065
58+ $4.3845 $254.3010
77+ $3.9309 $302.6793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 417 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess