EN
  • EN
  • DE

SM1A08NSU

Part No SM1A08NSU
Manufacturer Sinopower
Catalog Misc Products
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837996-SM1A08NSU
Ultra Librarian 3D Model Ultra Librarian SM1A08NSU CAD Model

Description

The SM1A08NSU is an N-Channel enhancement mode power MOSFET from Sinopower. This MOSFET is designed for efficient power switching applications, prioritizing low on-resistance and fast switching speeds. It aims to minimize power losses and enhance overall system efficiency. The device comes in a surface mount package suitable for automated assembly processes.

Applications:

  • DC-DC converters
  • Load switches
  • Power management in portable electronics
  • Battery management systems

Features:

  • N-Channel enhancement mode MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Surface Mount Package
  • RoHS compliant

Benefits:

  • High efficiency due to reduced conduction losses
  • Smaller footprint ideal for compact designs
  • Reduced heat dissipation
  • Automated assembly compatibility
  • Environmentally friendly

Additional Details:

The SM1A08NSU features a low gate charge, which contributes to faster switching speeds and reduced gate drive power requirements. The MOSFET is engineered to handle high currents, making it suitable for diverse power applications. The surface mount package helps with heat dissipation. It is crucial to consult the datasheet for precise electrical characteristics such as RDS(on) versus VGS, gate charge, and thermal resistance for optimal application and design. The datasheet also provides detailed package dimensions for PCB layout considerations. This device contributes to energy conservation by minimizing power loss in switching applications. Correct thermal management and PCB design are essential for maximizing device performance and ensuring long-term reliability.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess