The SH79F084BL is a microcontroller unit (MCU) manufactured by Sinopower, belonging to their SH79F series utilizing an enhanced 1T 8051 core. It's designed for applications requiring a blend of efficient processing, modest memory capacity, and integrated peripherals.
Applications
- Remote controls
- Small appliances
- Toys and games
- Simple industrial control systems
- Battery-powered devices
Features
- Enhanced 1T 8051 core
- 4KB Flash memory for program storage
- 256 bytes of SRAM
- Operating Voltage: 2.4V ~ 5.5V
- Operating Frequency up to 24MHz
- 17 Programmable I/O Pins
- Two 16-bit Timer/Counters
- One UART Communication Interface
- 8-channel 10-bit ADC
- Low Voltage Reset (LVR)
- Low Voltage Detect (LVD)
- Watchdog Timer (WDT)
Benefits
- High Performance: The enhanced 1T 8051 core provides efficient instruction execution, resulting in faster processing speeds.
- Low Power Consumption: Optimized for low power, making it suitable for battery operated applications.
- Integrated Peripherals: Reduces the need for external components, simplifying design and lowering cost.
- Flexible I/O: Multiple programmable I/O pins to interface with a range of sensors and actuators.
- Reliable Operation: LVR and WDT enhance system reliability.
The SH79F084BL is a versatile and cost-effective microcontroller ideal for a variety of applications where a balance of processing power, memory, and peripherals is required within a low-power budget.