EN
  • EN
  • DE

ISP1761BEUM

Part No ISP1761BEUM
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description USB Controller USB 2.0, OTG 128-LQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer NXP
Packaging Reel(TR)
Protocol USB
Function Controller
Interface Parallel
Standards USB 2.0, OTG
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 128-LQFP
Manufacturer Device Package 128-LQFP (14x20)
Win Source Part Number 126996-ISP1761BEUM
Family Name ISP1761BE
Introduction Date February 20, 2008
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISP1761BEUM CAD Model

Description

NXP ISP1761BEUM Product Overview

The NXP ISP1761BEUM is a versatile and high-performance Hi-Speed USB On-The-Go (OTG) controller, designed to cater to the increasing demand for advanced USB connectivity solutions in a wide range of applications. This state-of-the-art device is an ideal choice for manufacturers looking to incorporate USB functionality into their products, with its ability to act as either a host or a peripheral, depending on the requirements of the application.

Key Features

  • High-Speed USB 2.0 Interface: The ISP1761BEUM supports data transfer rates of up to 480 Mbps, making it suitable for applications requiring fast data exchange.
  • On-The-Go Capabilities: With OTG support, the device can function as a limited host or a peripheral, providing flexibility in USB connectivity and enabling direct communication between devices without the need for a PC.
  • Multiple Interface Options: It includes a parallel interface for connection to microcontrollers or processors, and a serial interface for communication with other serial-enabled devices.
  • Integrated PHY: The built-in Physical Layer (PHY) transceiver reduces the need for external components, thus saving space and cost in the design.
  • Flexible Memory Architecture: The ISP1761BEUM offers a programmable memory architecture that can be tailored to match specific system requirements.

Applications

The NXP ISP1761BEUM is well-suited for a variety of applications, including but not limited to:

  • Portable media players
  • Printers and multifunction peripherals
  • Mobile phones and smartphones
  • Digital cameras and camcorders
  • Networking and communication devices
  • Automotive infotainment systems

Technical Specifications

The device comes in a compact QFN-64 package and operates over a temperature range of -40°C to 85°C, ensuring reliability and performance under varying environmental conditions. With its integrated power management features, the ISP1761BEUM also enables energy-efficient operation, which is critical for battery-powered devices.

In summary, the NXP ISP1761BEUM is a feature-rich USB OTG controller that offers designers the flexibility, performance, and ease of integration required for the next generation of USB-enabled devices.

You May Also Be Interested in

Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess