EN
  • EN
  • DE

SEBC847BU

Part No SEBC847BU
Manufacturer SINO-IC
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092273-SEBC847BU
Categories OEM Parts( S )
Manufacturer SINO-IC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SEBC847BU CAD Model

Description

The SEBC847BU is a general-purpose NPN bipolar junction transistor (BJT) manufactured by SINO-IC. It is designed for a wide range of low to medium power amplification and switching applications. This transistor is commonly used in various electronic circuits due to its versatility and cost-effectiveness.

Applications:

  • Low-noise amplifier circuits
  • Switching circuits
  • Driver stages
  • General-purpose amplification
  • Signal processing circuits

Features:

  • NPN BJT: Commonly used and well-understood transistor type.
  • High current gain (hFE): Provides good amplification capabilities.
  • Low saturation voltage: Ensures efficient switching performance.
  • High transition frequency (fT): Suitable for high-frequency applications.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits:

  • Versatile application: Suitable for a wide range of circuits.
  • High performance: Delivers reliable amplification and switching.
  • Cost-effective: Provides good value for general-purpose applications.
  • Easy to use: Well-documented and widely available.
  • Environmentally compliant: Meets environmental regulations, promoting sustainable practices.

Technical Specifications:

The SEBC847BU typically has a collector-emitter voltage (VCEO) of around 45V, a collector current (IC) of approximately 100mA to 200mA, and a current gain (hFE) between 110 and 800 (depending on the specific grade). The power dissipation is typically in the range of 250mW to 500mW. It is commonly available in a TO-92 package. Refer to the SINO-IC datasheet for precise specifications and operating characteristics.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5,320+ $0.0109 $57.9880
11,365+ $0.0102 $115.9230
17,650+ $0.0099 $174.7350
25,320+ $0.0092 $232.9440
32,895+ $0.0088 $289.4760
41,100+ $0.0085 $349.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,640 pieces
MOQ: 5320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess