The SST89E564RD-40-I-NJ is a high-performance 8-bit microcontroller based on the industry-standard 8051 architecture, manufactured by Silicon Storage Technology (SST). It integrates a 64 KB Flash memory for program storage, making it suitable for a wide range of embedded applications.
Applications:
- Industrial control systems
- Consumer electronics
- Motor control applications
- Security systems
- Instrumentation and measurement devices
Features:
- 8051-Based Architecture
- 64 KB Flash Memory for Program Storage
- 1 KB SRAM for Data Storage
- 32 Programmable I/O Lines
- Three 16-bit Timer/Counters
- Full Duplex UART
- Programmable Watchdog Timer
- SPI and I2C Serial Interfaces
- On-Chip Oscillator
- Power-Down Modes for Low Power Consumption
Benefits:
- High-performance 8051 core ensures efficient code execution.
- Large Flash memory allows for complex application code storage.
- Versatile I/O and peripheral features enable easy interfacing with external devices.
- Low power consumption extends battery life in portable applications.
- Integrated watchdog timer enhances system reliability.
Specifications:
The SST89E564RD-40-I-NJ operates at a clock frequency of up to 40 MHz. It features 64 KB of Flash memory and 1 KB of SRAM. The device provides 32 programmable I/O lines and includes three 16-bit timer/counters. It also integrates a full-duplex UART, SPI, and I2C serial interfaces. The operating voltage ranges from 2.7V to 5.5V. The package type is PLCC44.