EN
  • EN
  • DE

SST85LP1016B-M-C-FTE

Part No SST85LP1016B-M-C-FTE
Manufacturer Silicon Storage Technology, Inc
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998955-SST85LP1016B-M-C-FTE
Categories OEM Parts( S )
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SST85LP1016B-M-C-FTE CAD Model

Description

The SST85LP1016B-M-C-FTE is a low-power serial flash memory device manufactured by Silicon Storage Technology, Inc. (SST). This memory chip is designed for applications requiring non-volatile storage with low power consumption and a small form factor. It's commonly used to store firmware, configuration data, and other types of information in embedded systems.

Applications

  • IoT (Internet of Things) Devices: Storing firmware and configuration data in sensors, actuators, and other IoT devices.
  • Wearable Electronics: Storing data in smartwatches, fitness trackers, and other wearable devices.
  • Mobile Devices: Storing boot code and configuration data in smartphones and tablets.
  • Industrial Control Systems: Storing program code and data in industrial controllers.
  • Medical Devices: Storing patient data and device configuration information in medical equipment.

Features

  • SPI Interface: Serial Peripheral Interface for easy connection to microcontrollers.
  • Low Power Consumption: Minimizes energy consumption for battery-powered applications.
  • Small Sector Erase: Allows for efficient data updates by erasing only small sections of memory.
  • High Endurance: Withstands a large number of program/erase cycles.
  • Fast Read Access: Enables quick retrieval of stored data.
  • Write Protection: Protects data from accidental erasure or modification.
  • Compact Package: Small form factor for space-constrained applications.

Benefits

  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Reliable Data Storage: High endurance and write protection ensure data integrity.
  • Simplified System Design: SPI interface simplifies the connection to microcontrollers.
  • Efficient Data Updates: Small sector erase allows for quick and efficient data updates.
  • Compact Solution: Small package allows for integration into compact devices.

Additional Details

The SST85LP1016B-M-C-FTE typically operates with a 3.3V or 1.8V power supply. Detailed electrical characteristics, timing diagrams, and pinout information are available in the SST datasheet. The specific operating temperature range, memory capacity, and endurance specifications are also available from the manufacturer. Consult the datasheet for detailed information on SPI command set and application circuit recommendations. Proper handling precautions should be taken to avoid electrostatic discharge (ESD) damage.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess