EN
  • EN
  • DE

SST39VF6401B

Part No SST39VF6401B
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 64 Mbit (x16) Multi-Purpose Flash Plus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259949-SST39VF6401B
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39VF6401B CAD Model

Description

The SST39VF6401B is a 64 Mbit Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology (SST). It employs a CMOS SuperFlash technology, enabling fast read access times and low power consumption. Designed for high-density, non-volatile storage, it's suitable for a broad range of applications.

Applications:

  • Wireless communication devices
  • Gaming consoles
  • Networking equipment
  • Digital cameras
  • Embedded systems requiring high-density storage

Features:

  • 64 Mbit (4M x 16 or 8M x 8) Flash Memory
  • Fast Read Access Time: 70 ns
  • Single 2.7-3.6V Read and Write Operations
  • Low Power Consumption
  • Sector Erase Capability
  • Chip Erase Operation
  • Endurance: 100,000 Cycles (typical)

Benefits:

  • High-density non-volatile storage for large amounts of data
  • Fast read access times for quick data retrieval
  • Low voltage operation for power-sensitive applications
  • Sector erase for flexible memory management
  • Reliable data storage

Additional Details:

The SST39VF6401B operates from a single 2.7V to 3.6V power supply. Its fast read access time of 70 ns enables quick data access, which is crucial for applications such as code shadowing, data storage, and execution in place (XIP). The device features a sector erase capability, allowing portions of the memory to be erased and reprogrammed independently. In addition, it supports a chip erase operation for erasing the entire memory array.

The SST39VF6401B provides high endurance, with a typical rating of 100,000 erase/write cycles. It is available in various packages, including TSOP and BGA, catering to different board layout requirements.

This high-density flash memory is a popular choice for applications demanding significant storage capacity, fast access speeds, and low power consumption. Its sector erase capabilities allow for efficient memory management and data updates.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9381 $59.6905
11+ $9.7953 $107.7483
16+ $9.4892 $151.8272
22+ $9.1831 $202.0282
29+ $8.8770 $257.4330
38+ $7.9587 $302.4306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess