EN
  • EN
  • DE

SST39VF6401

Part No SST39VF6401
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 16 Mbit / 32 Mbit / 64 Mbit (x16) Multi-Purpose Flash Plus
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259947-SST39VF6401
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39VF6401 CAD Model

Description

The SST39VF6401 is a 64 Mbit Multi-Purpose Flash (MPF) device manufactured by Silicon Storage Technology (SST). It's based on SST's proprietary, high-performance SuperFlash technology. This memory device combines high density with exceptional read/write performance, making it suitable for a wide range of embedded applications.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for storing configuration data, boot code, and firmware.
  • Industrial Control Systems: Utilized in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial automation equipment.
  • Consumer Electronics: Found in set-top boxes, digital TVs, and gaming consoles for storing firmware, user settings, and application code.
  • Medical Devices: Employed in medical instruments and equipment for storing critical program code and calibration data.
  • Automotive Systems: Integrated into automotive electronic control units (ECUs) for storing engine management software, navigation data, and other essential data.

Features

  • High-Density Storage: Provides 64 Mbits of flash memory, offering ample storage capacity for various applications.
  • Fast Read Access Time: Offers rapid data retrieval, enabling quick boot-up and execution of applications.
  • Page Mode Operation: Supports page mode operation for faster programming and erasing.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • Sector/Block Erase: Allows for selective erasing of memory sectors or blocks, improving flexibility and efficiency.
  • Endurance: High endurance rating, supporting a large number of program/erase cycles.
  • Single Power Supply: Operates on a single power supply voltage, simplifying system design.
  • CMOS I/O Compatibility: Compatible with standard CMOS logic levels.

Benefits

  • Improved System Performance: Fast read access time enhances system responsiveness and performance.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.
  • Increased Reliability: High endurance rating ensures data integrity over the lifespan of the device.
  • Simplified System Design: Single power supply and CMOS compatibility simplify integration into existing systems.
  • Cost-Effective Solution: Provides a cost-effective solution for high-density flash memory requirements.

Additional Details

The SST39VF6401 operates within a specified voltage range and temperature range, as defined in the manufacturer's datasheet. It's available in various package options, including TSOP and BGA, to accommodate different board layouts and application requirements. The device is typically programmed and erased using standard flash memory programming algorithms.

The specific speed grade and operating temperature range can vary, so referring to the device's datasheet is crucial for accurate specifications.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,990 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess