EN
  • EN
  • DE

HMC347ALP3E

Part No HMC347ALP3E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 14GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Switch IC VSAT SPDT 50Ohm 16-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Strip
Operating Temperature Range -55°C ~ 85°C
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name HMC347
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-3632, HMC347ALP3E-ND
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844311-HMC347ALP3E
Ultra Librarian 3D Model Ultra Librarian HMC347ALP3E CAD Model

Description

Analog Devices Inc. HMC347ALP3E Overview

The HMC347ALP3E from Analog Devices Inc. is a high-performance, non-reflective SPDT (Single Pole Double Throw) switch that operates within the frequency range of DC to 40 GHz. This product is part of the Hittite microwave product line and is designed to cater to the demanding requirements of high-frequency applications.

Key Features

  • Frequency Range: The device provides excellent performance from DC to 40 GHz, making it suitable for a wide range of applications in the microwave and millimeter-wave frequency spectrum.
  • Non-Reflective Design: The non-reflective nature of the switch ensures minimal signal reflection, which is critical for maintaining signal integrity in RF systems.
  • High Isolation: It offers high isolation between the ports, which minimizes crosstalk and interference between signal paths, a key factor for systems requiring clean and uninterrupted signals.
  • Low Insertion Loss: The HMC347ALP3E boasts a low insertion loss, which means that it introduces minimal attenuation to the signal as it passes through the switch.
  • Fast Switching Speed: The device features fast switching speed, allowing for quick transitions between signal paths, which is essential for time-sensitive applications such as test and measurement equipment.
  • Compact Package: Housed in a compact 3x3 mm QFN package, the HMC347ALP3E is designed for space-constrained applications, offering high performance without compromising on size.

Applications

The versatility of the HMC347ALP3E makes it an ideal choice for a variety of applications, including:

  • Test and measurement equipment
  • Microwave radios and VSAT
  • Military and space
  • Fiber optic applications
  • Telecommunications infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC347ALP3E is no exception. This product is manufactured with precision and is subject to rigorous testing to ensure it meets the high standards expected by industry professionals.

Whether you're designing a state-of-the-art communication system or upgrading existing equipment, the HMC347ALP3E from Analog Devices Inc. offers the performance and reliability needed to ensure your project's success.

You May Also Be Interested in

pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.3583 $88.3583
2+ $85.5971 $171.1942
3+ $82.8359 $248.5077
4+ $80.0747 $320.2988
5+ $71.7911 $358.9555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess