EN
  • EN
  • DE

SST39VF160-90-4I-BK

Part No SST39VF160-90-4I-BK
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 16 Megabit (1M x 16-Bit) Multi-Purpose Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259918-SST39VF160-90-4I-BK
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39VF160-90-4I-BK CAD Model

Description

The SST39VF160-90-4I-BK is a 16 Mbit Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology (SST). It's designed for a wide range of applications requiring non-volatile storage, including code storage, data storage, and firmware updates.

Applications:

  • Embedded Systems: Code storage for microcontrollers and embedded processors.
  • Data Logging: Storage of sensor data and other information in data logging applications.
  • Firmware Updates: Storing firmware for electronic devices, allowing for easy updates.
  • Consumer Electronics: Use in digital cameras, MP3 players, and other consumer electronics devices.
  • Industrial Control Systems: Storage of configuration data and program code in industrial control applications.

Features:

  • 16 Mbit Capacity: Provides 16 megabits of non-volatile storage.
  • Multi-Purpose Flash (MPF): Offers both code and data storage capabilities.
  • Sector Erase: Allows for selective erasing of individual sectors, improving efficiency.
  • Fast Read Access Time: Provides quick access to stored data.
  • Fast Program Time: Allows for rapid programming of data into the memory.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • Single 2.7-3.6V Power Supply: Operates on a single low-voltage power supply.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power consumption.

Benefits:

  • High Storage Capacity: Provides ample storage for code, data, and firmware.
  • Flexible Storage: Suitable for both code and data storage applications.
  • Efficient Erasing: Sector erase feature improves erase efficiency.
  • Fast Performance: Fast read and program times enhance system performance.
  • Low Power: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Storage: Non-volatile memory retains data even when power is off.

Additional Details:

The SST39VF160-90-4I-BK is typically available in various package options, including TSOP and SOIC. The '90' in the part number refers to the access time (90ns). The '4I' indicates the temperature range and package type. Always consult the SST datasheet for detailed specifications, including operating voltage range, timing characteristics, and package dimensions. The datasheet also provides information on programming algorithms and erase procedures.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess