EN
  • EN
  • DE

SST39VF020

Part No SST39VF020
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 512 Kbit / 1 Mbit / 2 Mbit / 4 Mbit (x8) Multi-Purpose Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259894-SST39VF020
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39VF020 CAD Model

Description

The SST39VF020 is a 2 Mbit Multi-Purpose Flash (MPF) manufactured by Silicon Storage Technology (SST). It is designed with SST's patented SuperFlash® technology, offering high performance and reliability for embedded systems. This flash memory device is ideal for applications requiring low power consumption, fast read access, and high endurance.

Applications

  • Embedded Systems
  • Industrial Control
  • Consumer Electronics
  • Networking Equipment
  • Storage of Code and Data

Features

  • 2 Mbit (256K x 8) Flash Memory
  • Single 2.7-3.6V Read and Write Operations
  • Superior Reliability with SST's SuperFlash® Technology
  • Low Power Consumption: Active Current (Read) - 15mA (typical), Standby Current - 5μA (typical)
  • Fast Read Access Time: 70 ns
  • Sector Erase Capability
  • Endurance: 100,000 Erase/Write Cycles (typical)
  • Packages: PLCC32, TSOP32

Benefits

  • High Performance: Fast read access time enables quick execution of code and data retrieval.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Reliable Data Storage: SST's SuperFlash® technology ensures high data retention and endurance.
  • Flexible Sector Erase: Sector erase capability allows for efficient memory management.
  • Wide Operating Voltage: Operates over a wide voltage range, providing compatibility with different system configurations.

Additional Details

The SST39VF020 is designed for in-system programming, allowing for easy updates and modifications to stored code or data. The device's sector erase capability allows for selective erasure of memory blocks, minimizing the time required for updates. The low power consumption and fast read access time make it an excellent choice for portable devices and other applications where energy efficiency is critical. The SST39VF020 is commonly used in applications such as embedded systems, industrial control, and consumer electronics, where reliable and efficient flash memory is required. Its high endurance and data retention characteristics ensure long-term data integrity.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess