EN
  • EN
  • DE

T55B157M6R3C0035

Part No T55B157M6R3C0035
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description Polymer Tantalum Capacitors 150UF 6.3V 1411
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 150μF
Tolerance ±20%
Voltage Rating 6.3V
Type Molded
ESR 35 mOhm
Temperature Range - Operating -55°C to 105°C
Mounting SMD (SMT)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Manufacturer Size Code B
Features General Purpose
Win Source Part Number 1105140-T55B157M6R3C0035
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T55B157M6R3C0035 CAD Model

Description

The Vishay 1105140-T55B157M6R3C0035 is a molded capacitor that is designed for surface mounting.

  • Capacitance: 150μF
  • Voltage Rating: 6.3V
  • Tolerance: ±20%
  • ESR: 35 mOhm
  • Package: Reel - TR
  • Manufacturer Size Code: B
  • Temperature Range: -55°C to 105°C
  • Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
  • Type: General-Purpose
  • Suitable for: Use in various applications

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726
Panasonic
Polymer Tantalum Capacitors 33UF 6.3V
Need more? Email Us
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
AVX Corporation
Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1771
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.3174

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0353 $51.7650
120+ $0.8494 $101.9280
185+ $0.8229 $152.2365
255+ $0.7964 $203.0820
325+ $0.7698 $250.1850
435+ $0.6902 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess