EN
  • EN
  • DE

SST29EE010-70-4C-WHE

Part No SST29EE010-70-4C-WHE
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 1 Mbit (128K x8) Page-Write EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259797-SST29EE010-70-4C-WHE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST29EE010-70-4C-WHE CAD Model

Description

The SST29EE010-70-4C-WHE is a 1 Mbit (128K x 8) CMOS flash memory device manufactured by Silicon Storage Technology (SST). It utilizes SST's SuperFlash® technology, offering fast read access times, low power consumption, and high endurance.

Applications:

  • Embedded Systems: Used for code storage in embedded microcontrollers and processors.
  • Data Logging: Provides non-volatile storage for data logging applications.
  • Firmware Storage: Stores firmware updates for various electronic devices.
  • Industrial Control Systems: Integrated into industrial control systems for program and data storage.
  • Consumer Electronics: Used in various consumer electronics devices, such as digital cameras and MP3 players.

Features:

  • Fast Read Access Time: 70 ns access time for fast data retrieval.
  • Low Power Consumption: Minimizes power consumption in both active and standby modes.
  • Single 5V Power Supply: Operates from a single 5V power supply.
  • Sector Erase Capability: Supports sector erase for flexible memory management.
  • Endurance: Withstands 100,000 erase/write cycles per sector.
  • Data Retention: Retains data for 100 years.
  • JEDEC Standard Pinout: Compatible with industry standard pinouts.

Benefits:

  • High Performance: Fast read access time enables high-performance system operation.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Data Storage: High endurance and data retention ensure reliable data storage.
  • Flexible Memory Management: Sector erase capability allows for flexible memory management.
  • Easy Integration: JEDEC standard pinout simplifies integration into existing systems.

Additional Details:

The SST29EE010-70-4C-WHE operates over an industrial temperature range. It is available in a 32-pin PDIP package. For detailed specifications, including operating current, standby current, and erase/write times, refer to the SST datasheet. Proper decoupling capacitors should be used to ensure stable power supply operation.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess