EN
  • EN
  • DE

ADSP-2105BP-80

Part No ADSP-2105BP-80
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ADSP-2100 Family DSP Microcomputers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series ADSP-21xx
Packaging Tube
Part Status Obsolete(EOL)
Type Fixed Point
Interface Synchronous Serial Port (SSP)
Clock Rate 20MHz
Non-Volatile Memory External
On-Chip RAM 3kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC (24.23x24.23)
RoHS State Request Verification
Win Source Part Number 1142148-ADSP-2105BP-80
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2105
Introduction Date March 19, 1996
ECCN 3A991.a.3
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADSP-2105BP-80 CAD Model

Description

ADSP-2105BP-80 Signal Processor

The ADSP-2105BP-80 is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to meet the demands of complex signal processing tasks. This DSP is part of the ADSP-2100 family, renowned for its efficient data manipulation and processing capabilities, making it an ideal choice for a wide range of applications, including audio processing, telecommunications, and industrial control systems.

Operating at a speed of 80 MHz, the ADSP-2105BP-80 provides a perfect balance between performance and power consumption. Its architecture is optimized for rapid execution of signal processing algorithms, thanks to its powerful instruction set that includes multiply-accumulate operations, bit-reverse, and block move instructions.

The processor features 24-bit fixed-point precision, which ensures accurate calculations critical for high-fidelity audio applications and precise control systems. Its on-chip program and data memory facilitate efficient real-time processing, while external memory interfaces allow for expanded storage options.

Connectivity is a key aspect of the ADSP-2105BP-80, featuring a host of peripheral options such as serial ports for communication with other devices. This DSP also supports a variety of input/output (I/O) modes, including memory-mapped I/O and direct memory access (DMA), which enhance its versatility in system integration.

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADSP-2105BP-80 is no exception. It is built to the highest standards, ensuring long-term performance stability in even the most demanding environments. Whether you're developing a sophisticated audio system, a robust communication network, or a precise measurement instrument, the ADSP-2105BP-80 is designed to deliver the processing power you need.

In summary, the ADSP-2105BP-80 from Analog Devices Inc. represents a robust, high-speed signal processing solution that offers designers the flexibility and power to create advanced systems with confidence.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844
NXP / Nexperia
Lowest to $4.8207
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess