EN
  • EN
  • DE

SSM9928O

Part No SSM9928O
Manufacturer Silicon Standard Corp.
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Standard Corp.
Win Source Part Number 1259649-SSM9928O
Manufacturer Homepage www.siliconstandard.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM9928O CAD Model

Description

The SSM9928O is a P-Channel enhancement mode MOSFET manufactured by Silicon Standard Corp. This MOSFET is designed for a wide range of applications, including load switching, power management, and DC-DC conversion. It's characterized by its low on-resistance and gate charge, enabling high efficiency and fast switching speeds.

Applications:

  • Power Management in Portable Devices: Ideal for efficient power switching in smartphones, tablets, and laptops.
  • Load Switching: Used for controlling power to various loads in electronic systems.
  • Battery Management Systems (BMS): Provides protection and control in battery-powered applications.
  • DC-DC Converters: Suitable as a switching element in DC-DC voltage regulation circuits.

Features:

  • P-Channel MOSFET: Facilitates simpler high-side driver designs.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves overall system efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses for improved performance at high frequencies.
  • Surface Mount Package: Available in compact packages for efficient board space utilization.
  • Fast Switching Speed: Enables high-frequency operation in power conversion applications.

Benefits:

  • High Efficiency: Low on-resistance and gate charge contribute to reduced power losses and higher efficiency.
  • Extended Battery Life: Efficient power management leads to longer battery life in portable devices.
  • Simplified Circuit Design: P-channel configuration simplifies high-side switching implementations.
  • Reduced Heat Dissipation: Lower power losses minimize heat generation, improving system reliability.
  • Compact Solution: Small package size allows for use in space-constrained applications.

Additional Details:

Typical specifications for the SSM9928O include a drain-source voltage (VDS) of -30V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) that depends on the operating conditions and package type. The on-resistance (RDS(on)) is specified at various gate-source voltages, indicating its performance under different operating conditions. Common package types include SOP-8 and similar surface mount packages. This MOSFET features ESD protection for robustness and reliability. This product is also RoHS compliant. The device may also specify a maximum pulsed drain current rating.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess