EN
  • EN
  • DE

SSM9410M

Part No SSM9410M
Manufacturer Silicon Standard Corp.
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT-MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Standard Corp.
Win Source Part Number 1259628-SSM9410M
Manufacturer Homepage www.siliconstandard.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM9410M CAD Model

Description

The SSM9410M is a P-Channel enhancement mode power MOSFET manufactured by Silicon Standard Corp. This MOSFET is designed for efficient power switching and management in various applications. It features a low on-resistance (RDS(on)), allowing for minimal power loss during operation, and is capable of handling moderate levels of current and voltage.

Applications

  • DC-DC Converters: Used in step-up and step-down DC-DC converters for efficient voltage regulation.
  • Load Switching: Employed as a load switch to control power to various components in electronic circuits.
  • Power Management: Utilized in power management systems for battery charging, discharging, and power distribution.
  • Motor Control: Incorporated in low-power motor control circuits for switching and speed regulation.
  • LED Lighting: Used in LED drivers for dimming and current control.

Features

  • P-Channel Enhancement Mode: Operates as a P-Channel MOSFET, providing convenient switching characteristics for various circuit configurations.
  • Low On-Resistance (RDS(on)): Features a low RDS(on) to minimize power dissipation and improve efficiency.
  • Fast Switching Speed: Offers fast switching speeds for efficient operation in high-frequency applications.
  • Logic Level Gate Drive: Can be driven by logic level signals, simplifying interfacing with microcontrollers and other digital circuits.
  • Surface Mount Package: Available in a surface mount package for easy PCB assembly and compact design.
  • High Input Impedance: High gate input impedance allowing direct interface with control circuits.

Benefits

  • High Efficiency: Minimizes power loss due to its low RDS(on), leading to improved energy efficiency.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with microcontrollers and other control circuits.
  • Compact Size: Surface mount package allows for compact circuit designs and efficient PCB utilization.
  • Reliable Performance: Designed for stable and reliable performance in a variety of operating conditions.
  • Versatile Application: Suitable for a wide range of applications due to its efficient switching and power management capabilities.
  • Reduced Heat Generation: Low on resistance minimizes heat generated during operation, contributing to more stable and reliable systems.

The SSM9410M MOSFET from Silicon Standard Corp offers an efficient and reliable solution for power switching and management applications. Its low on-resistance, fast switching speed, and logic level gate drive make it suitable for DC-DC converters, load switching, and motor control circuits. The surface mount package allows for compact designs, and its stable performance ensures reliable operation in various electronic devices.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess