EN
  • EN
  • DE

ADR431ARMZ

Part No ADR431ARMZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 30mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 3.5μVp-p
Voltage - Input 4.5 V to 18 V
Operating Supply Current 800μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1015283-ADR431ARMZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR431ARMZ CAD Model

Description

Product Overview: ADR431ARMZ Voltage Reference from Analog Devices Inc.

The ADR431ARMZ from Analog Devices Inc. is a high-performance, precision voltage reference that offers a low-noise solution for various applications requiring a stable voltage source. This device is part of Analog Devices' ADR43x series, which is renowned for its high accuracy and reliability.

Key Features

  • Precision Reference Voltage: The ADR431ARMZ provides a stable 2.5V output, which can be adjusted over a range of 2.2V to 12.6V using external resistors.
  • Low Temperature Coefficient: With a temperature coefficient of 3 ppm/°C (typical), the ADR431ARMZ ensures minimal deviation in output voltage over a wide temperature range, making it ideal for precision applications.
  • Low Noise: This voltage reference features low noise performance of 3 µV p-p (0.1 Hz to 10 Hz), which is crucial for sensitive electronic systems where noise can impact overall performance.
  • Low Dropout Voltage: The ADR431ARMZ operates with a low dropout voltage, allowing it to function effectively even with minimal difference between the input voltage and the output voltage.
  • High Output Current: Capable of sourcing up to 30 mA and sinking up to 5 mA, this device can cater to a wide array of applications requiring a robust output current capability.
  • Wide Operating Range: It is designed to operate over a broad input voltage range from 4.1V to 18V, providing flexibility in various power supply configurations.

Applications

The ADR431ARMZ is suitable for high-end applications that demand precision and stability, such as:

  • Data acquisition systems
  • Industrial control systems
  • Precision instrumentation
  • Medical devices
  • Automotive electronics
  • Battery-powered equipment

Package and Quality

Enclosed in an 8-lead MSOP (Mini Small Outline Package), the ADR431ARMZ is designed for compactness and minimal footprint on printed circuit boards. Analog Devices Inc. ensures that this product meets stringent quality standards, providing reliable performance for critical system components.

With its combination of precision, stability, and versatility, the ADR431ARMZ from Analog Devices Inc. stands out as an exceptional choice for designers looking to enhance the accuracy and consistency of their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1865 $50.9325
12+ $8.3582 $100.2984
19+ $8.0970 $153.8430
26+ $7.8358 $203.7308
34+ $7.5746 $257.5364
45+ $6.7910 $305.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess