EN
  • EN
  • DE

SSM2304AGN

Part No SSM2304AGN
Manufacturer Silicon Standard Corp.
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT-MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Standard Corp.
Win Source Part Number 1259443-SSM2304AGN
Manufacturer Homepage www.siliconstandard.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2304AGN CAD Model

Description

The SSM2304AGN is a high-efficiency, filter-free Class-D audio amplifier from Silicon Standard Corp. Designed for portable applications, it delivers impressive audio performance while minimizing power consumption. Its filter-free architecture reduces external component count, saving board space and cost.

Applications:

  • Portable Speakers
  • Mobile Phones
  • Tablet Computers
  • MP3 Players
  • Bluetooth Speakers

Features:

  • Filter-Free Class-D Architecture
  • High Efficiency: Up to 90%
  • Low Quiescent Current
  • Short-Circuit Protection
  • Thermal Shutdown Protection
  • Adjustable Gain
  • Available in a compact package

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, prolonging battery life in portable devices.
  • Reduced Board Space and Cost: Filter-free architecture eliminates the need for external LC filters.
  • Enhanced Audio Quality: Delivers clear and crisp audio reproduction.
  • Improved Reliability: Short-circuit and thermal shutdown protection safeguards the device against damage.
  • Design Flexibility: Adjustable gain allows for customized audio output levels.

Additional Details:

The SSM2304AGN typically operates from a single power supply, simplifying system design. Key electrical specifications include output power, total harmonic distortion plus noise (THD+N), and signal-to-noise ratio (SNR). The device's efficiency is particularly noteworthy, allowing it to deliver significant output power while consuming minimal current. The integrated protection features, such as short-circuit and thermal shutdown, enhance the device's robustness and prevent damage from overloads or excessive temperatures. The adjustable gain feature provides flexibility in tailoring the audio output to the specific requirements of the application. Furthermore, the absence of output filters reduces the complexity and cost of the overall audio system, making the SSM2304AGN an attractive solution for space-constrained applications like mobile devices and portable speakers. The device's compact packaging further contributes to its suitability for these applications. Detailed performance characteristics, including THD+N versus output power and efficiency versus output power, are typically provided in the datasheet. Proper PCB layout is essential for optimal performance and to minimize EMI. The datasheet usually includes layout recommendations to guide designers. This amplifier is a good choice for audio applications that require low power consumption and high-quality sound.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess