EN
  • EN
  • DE

ZM3102AH-CME1R

Part No ZM3102AH-CME1R
Manufacturer Silicon Labs
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106289-ZM3102AH-CME1R
Categories OEM Parts(T-Z)
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZM3102AH-CME1R CAD Model

Description

The Silicon Labs ZM3102AH-CME1R is a Zigbee module designed for creating robust and energy-efficient wireless communication networks. It provides a complete solution for implementing Zigbee connectivity in various IoT and industrial applications.

Applications:

  • Smart home automation systems (lighting, security, thermostats)
  • Industrial sensor networks (environmental monitoring, asset tracking)
  • Smart metering
  • Healthcare monitoring devices
  • Retail automation (electronic shelf labels, inventory management)
  • Building automation (lighting, HVAC, access control)

Features:

  • Zigbee 3.0 compliant
  • 2.4 GHz operating frequency
  • Integrated antenna
  • Low power consumption
  • Serial Peripheral Interface (SPI) and UART interfaces
  • Over-the-air (OTA) firmware updates
  • Compact module size
  • Supports mesh networking

Benefits:

  • Enables reliable and secure wireless communication in IoT devices.
  • Reduces development time and cost with a pre-certified module.
  • Extends battery life in low-power applications.
  • Simplifies integration with existing systems through SPI and UART interfaces.
  • Allows for remote firmware updates, improving device manageability.
  • Provides a robust and scalable network architecture for large-scale deployments.
  • Improved range and coverage compared to other wireless technologies.

Additional Details:

The ZM3102AH-CME1R module utilizes the Zigbee protocol, which is specifically designed for low-power, low-data-rate applications. Its mesh networking capability allows devices to communicate with each other, extending the range and reliability of the network. The integrated antenna simplifies design and reduces the need for external components. The module's low power consumption is crucial for battery-powered devices, enabling them to operate for extended periods without requiring frequent battery replacements.

The serial peripheral interface (SPI) and UART interfaces provide flexible options for connecting the module to microcontrollers and other devices. The over-the-air (OTA) firmware update feature allows for remote updates, simplifying device management and ensuring that devices are always running the latest software. This module is an ideal choice for developers looking to quickly and easily add Zigbee connectivity to their products, enabling a wide range of smart and connected applications.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess