EN
  • EN
  • DE

WFM200S022XNA3R

Part No WFM200S022XNA3R
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description MODULE WIFI CERTIFIED 58LGA / WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Series WFM200S
Package Tape & Reel
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation DSSS
Frequency 2.412GHz ~ 2.484GHz
Data Rate 72.2Mbps
Power - Output 15.1dBm
Sensitivity -96.3dBm
Serial Interfaces SDIO, SPI
Antenna Type Integrated, Chip
Utilized IC / Part WFM200S
Voltage - Supply 1.62V ~ 3.6V
Current - Receiving 42.3mA ~ 48.3mA
Current - Transmitting 45.4mA ~ 99.4mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 58-SMD Module
Base Product Number WFM200
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1340387-WFM200S022XNA3R
Ultra Librarian 3D Model Ultra Librarian WFM200S022XNA3R CAD Model

Description

The WFM200S022XNA3R is a RF Transceiver Module and Modem from Silicon Labs.

  • Series: WFM200S
  • Mounting Type: Surface Mount
  • Package: 58-SMD Module
  • Frequency: 2.412GHz ~ 2.484GHz
  • Protocol: 802.11b/g/n
  • Data Rate: 72.2Mbps
  • Antenna Type: Integrated, Chip
  • Power - Output: 15.1dBm
  • Sensitivity: -96.3dBm
  • Current - Receiving: 42.3mA ~ 48.3mA
  • Utilized IC / Part: WFM200S
  • RF Family/Standard: WiFi
  • Modulation: DSSS
  • Serial Interfaces: SDIO, SPI
  • Current - Transmitting: 45.4mA ~ 99.4mA
  • Voltage - Supply: 1.62V ~ 3.6V

You May Also Be Interested in

Quectel
RF TXRX MOD CELL/NAV CARD EDGE
Need more? Email Us
Espressif
RF TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $4.5454
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $4.4067
Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Lowest to $4.0464
Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Lowest to $1.7843
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $45.8823

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9412 $68.8236
6+ $18.8235 $112.9410
9+ $18.2353 $164.1177
12+ $17.6470 $211.7640
15+ $17.0588 $255.8820
20+ $15.2941 $305.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess